SL Power Electronics Corp. ITE Switch-Mode 15.12 Watt Power Supply PW170KB2403F01

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITE Switch-Mode 15.12 Watt Power Supply - PW170KB2403F01 - SL Power Electronics Corp.
Ventura, CA, USA
ITE Switch-Mode 15.12 Watt Power Supply
PW170KB2403F01
ITE Switch-Mode 15.12 Watt Power Supply PW170KB2403F01
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
Fort Worth, TX, USA
Power Supply, External, 24 VDC, .63 Amps, 15.12 Watts, IEC320 W/Ground Input
70025006
Power Supply, External, 24 VDC, .63 Amps, 15.12 Watts, IEC320 W/Ground Input 70025006
PW Series 100-240 VAC Universal Input Impact Resistant Polycarbonate Wall Mount Enclosure No Load Power Consumption 0.50 W Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H Ault #51 Connector Standard. Other Connectors Available

PW Series

  • 100-240 VAC Universal Input
  • Impact Resistant Polycarbonate Wall Mount Enclosure
  • No Load Power Consumption 0.50 W
  • Energy Star and EISA Compliant
  • 3-Year Warranty
  • Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H
  • Ault #51 Connector Standard. Other Connectors Available
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PW170KB2403F01 70025006
Product Name ITE Switch-Mode 15.12 Watt Power Supply Power Supply, External, 24 VDC, .63 Amps, 15.12 Watts, IEC320 W/Ground Input
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10360-30-2u-27243 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 30 amps
View Details
Plug-in - Linear Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details