SL Power Electronics Corp. ITE Switch-Mode 15.12 Watt Power Supply PW170KB2403B01

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITE Switch-Mode 15.12 Watt Power Supply - PW170KB2403B01 - SL Power Electronics Corp.
Ventura, CA, USA
ITE Switch-Mode 15.12 Watt Power Supply
PW170KB2403B01
ITE Switch-Mode 15.12 Watt Power Supply PW170KB2403B01
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions experienced in many ITE applications.
Supplier's Site Datasheet
POWER SUPPLY, 24 VDC, .63 AMPS, 15.12 WATTS - 70024954 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, 24 VDC, .63 AMPS, 15.12 WATTS
70024954
POWER SUPPLY, 24 VDC, .63 AMPS, 15.12 WATTS 70024954
PW Series 100-240 VAC Universal Input Impact Resistant Polycarbonate Wall Mount Enclosure No Load Power Consumption 0.50 W Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H Ault #51 Connector Standard. Other Connectors Available

PW Series

  • 100-240 VAC Universal Input
  • Impact Resistant Polycarbonate Wall Mount Enclosure
  • No Load Power Consumption 0.50 W
  • Energy Star and EISA Compliant
  • 3-Year Warranty
  • Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H
  • Ault #51 Connector Standard. Other Connectors Available
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PW170KB2403B01 70024954
Product Name ITE Switch-Mode 15.12 Watt Power Supply POWER SUPPLY, 24 VDC, .63 AMPS, 15.12 WATTS
Type DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Technology Switching Power Supply Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation Commercial
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-4005-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 7 amps
View Details
AC DC Desktop, Wall Power Adapters - BB-PS-SDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details