SL Power Electronics Corp. Medical Switch Mode 14.4 Watt Power Supply MW170KB1203F01

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Switch Mode 14.4 Watt Power Supply - MW170KB1203F01 - SL Power Electronics Corp.
Ventura, CA, USA
Medical Switch Mode 14.4 Watt Power Supply
MW170KB1203F01
Medical Switch Mode 14.4 Watt Power Supply MW170KB1203F01
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed. Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 1.25A, 15W, IEC320 W GROUND C14 - 70024978 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 1.25A, 15W, IEC320 W GROUND C14
70024978
POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 1.25A, 15W, IEC320 W GROUND C14 70024978
MW Series 100-240 VAC Universal Input Ultimate Flexibility with Interchangeable Blades (Europe, UK, and Australia Sold Separately) Desktop and Wall Mount Models Impact Resistant Polycarbonate Enclosure No Load Power Consumption 0.50 W Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H Ault #3 Connector Standard. Other Connectors Available

MW Series

  • 100-240 VAC Universal Input
  • Ultimate Flexibility with Interchangeable Blades (Europe, UK, and Australia Sold Separately)
  • Desktop and Wall Mount Models
  • Impact Resistant Polycarbonate Enclosure
  • No Load Power Consumption 0.50 W
  • Energy Star and EISA Compliant
  • 3-Year Warranty
  • Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H
  • Ault #3 Connector Standard. Other Connectors Available
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MW170KB1203F01 70024978
Product Name Medical Switch Mode 14.4 Watt Power Supply POWER SUPPLY, EXTERNAL, MEDICAL, 12V, 1.25A, 15W, IEC320 W GROUND C14
Type DC Power Supply; AC / DC Adapter; Medical Power Supply DC Power Supply; AC / DC Adapter
Technology Switching Power Supply Switching Power Supply
Form Factor Desktop / Free Standing Wall Mount
Applications Instrumentation Medical
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details