MW156RA2403N01 -- MEDICAL SWITCH MODE 75 WATT POWER SUPPLY
SL Power Electronics Corp.Medical Switch Mode 75 Watt Power SupplyMW156RA2403N01
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed.
Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
SL Power Electronics Corp.
Done
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed.
Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Datasheet Summary Powered by GS/AI
The MW156RA2403N01 is a 75 Watt medical switch mode power supply from SL Power Electronics Corp. It operates on a universal input voltage range of 100-240 VAC and is compliant with ENERGY STAR Level IV, ensuring energy efficiency. The power supply features a non-vented, impact-resistant polycarbonate enclosure, making it suitable for medical applications.
Output specifications include a maximum voltage of 24 V and a maximum current of 3.10 A, with a voltage regulation of +/-1% and a ripple of 1% Vp-p maximum. It has a transient response time of 3.0 ms for a load change of 50%. The device includes cycle-by-cycle automatic recovery current limiting for overload or short circuit protection, as well as active overvoltage protection.
The power supply is designed to operate in an ambient temperature range of 0°C to 40°C without derating and can withstand relative humidity levels of 5% to 95% non-condensing. It has a mean time between failures (MTBF) of 165,000 hours, indicating reliability for long-term use. The product is also compliant with various international safety standards, including UL60601-1 and IEC60601-1, making it suitable for medical equipment applications.
Datasheet Summary Powered by GS/AI
The MW156RA2403N01 is a 75 Watt medical switch mode power supply from SL Power Electronics Corp. It operates on a universal input voltage range of 100-240 VAC and is compliant with ENERGY STAR Level IV, ensuring energy efficiency. The power supply features a non-vented, impact-resistant polycarbonate enclosure, making it suitable for medical applications.
Output specifications include a maximum voltage of 24 V and a maximum current of 3.10 A, with a voltage regulation of +/-1% and a ripple of 1% Vp-p maximum. It has a transient response time of 3.0 ms for a load change of 50%. The device includes cycle-by-cycle automatic recovery current limiting for overload or short circuit protection, as well as active overvoltage protection.
The power supply is designed to operate in an ambient temperature range of 0°C to 40°C without derating and can withstand relative humidity levels of 5% to 95% non-condensing. It has a mean time between failures (MTBF) of 165,000 hours, indicating reliability for long-term use. The product is also compliant with various international safety standards, including UL60601-1 and IEC60601-1, making it suitable for medical equipment applications.
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed.
Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom solutions are needed.
Our global team of medical-power experts can assist you with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site
Datasheet
Technical Specifications
SL Power Electronics Corp.
Product Category
Power Supplies
Product Number
MW156RA2403N01
Product Name
Medical Switch Mode 75 Watt Power Supply
Type
DC Power Supply; AC / DC Adapter; Medical Power Supply