SL Power Electronics Corp. Power Supplies - External/Internal (Off-Board) AC DC Converters MINT1175A1206K01

Description
Manufacturer: SL Power Electronics Manufacture of Condor/Ault Brands Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: MINT1175 (175W) Package: Bulk Product Status: Active Type: Open Frame Number of Outputs: 1 Operating Temperature: -10°C ~ 70°C (With Derating) Features: Adjustable Output, Remote On/Off, Standby Output, Universal Input Mounting Type: Chassis Mount
Request a Quote Datasheet
Description
Manufacturer: SL Power Electronics Manufacture of Condor/Ault Brands Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: MINT1175 (175W) Package: Bulk Product Status: Active Type: Open Frame Number of Outputs: 1 Operating Temperature: -10°C ~ 70°C (With Derating) Features: Adjustable Output, Remote On/Off, Standby Output, Universal Input Mounting Type: Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) AC DC Converters
Power Supplies - External/Internal (Off-Board) AC DC Converters
Manufacturer: SL Power Electronics Manufacture of Condor/Ault Brands Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: MINT1175 (175W) Package: Bulk Product Status: Active Type: Open Frame Number of Outputs: 1 Operating Temperature: -10°C ~ 70°C (With Derating) Features: Adjustable Output, Remote On/Off, Standby Output, Universal Input Mounting Type: Chassis Mount

Manufacturer: SL Power Electronics Manufacture of Condor/Ault Brands
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: MINT1175 (175W)
Package: Bulk
Product Status: Active
Type: Open Frame
Number of Outputs: 1
Operating Temperature: -10°C ~ 70°C (With Derating)
Features: Adjustable Output, Remote On/Off, Standby Output, Universal Input
Mounting Type: Chassis Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board) AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3A0565Z - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details