The SL Power Electronics MINT1110A family is a series of single output, medical open-frame AC/DC power supplies. These switch mode power supplies come in a size of 3 x 5 x 1.27 inches, the MINT1110A provides 90-110W continuous output power, with up to 87% efficiency. The MINT1110A power supplies operate at universal input range of 90 to 264Vac. The power supplies are fully protected against short circuit, overload, over temperature and overvoltage. The MINT1110A series of switching power supplies are ideal for medical applications.
110W Convection Cooled AC-DC Power Supply. Universal Input 90-264 VAC. Rugged EMC Compliant Design. Small package. CE compliant
Output Voltage = 24V
Output Current = 4.6A
Power Rating = 110W
Input Voltage = 100 - 240V ac
Number of Outputs = 1
Package Type = Open Frame
Length = 127mm
Width = 76.2mm
Depth = 32.3mm
Ripple And Noise = 240mV Pk-Pk
AC/DC CONVERTER 24V 110W
The MINT1110A series is a key addition Condor's MINT Series of universal input power supplies. It is specifically designed for medical systems applications. The 110 W MINT1110 is a high-performance supply at a popular power level. The single output MINT1110 series units are of a compact, open-frame design measuring only 3-inch x 5-inch × 1.27-inch and offering a typical full-load EFFICIENCY of up to 87 percent. They are available in four outputs ranging from 12 to 24 V. The units feature a universal 100-240 VAC input that provides flexibility for use anywhere in the world. They are protected against over-voltage, over-current and short-circuit with optional over-temperature protection.
The supply is intended for a wide range of medical applications, from diagnostic and respiratory care equipment to continuous positive airway pressure (CPAP) devices and monitors of all types.
The MINT1110 units carry a wide set of medical and safety approvals including EN/IEC/UL 60601-1 and CSA 22.2 No. 601.1-M90. In addition, the MINT1110 family is RoHS-compliant.
Features
SL Power Electronics Corp. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | MINT1110A2408K01 | 8513251 | 271-2637-ND | 70151947 |
Product Name | Medical - Universal Input Power Supply | AC DC Converters | Power Supply, AC/DC,Medical, 110W, 24V,4.6A, 100-240 VAC, Switching, Open Frame | |
Type | DC Power Supply; AC/DC Converter; Medical Power Supply | DC Power Supply | AC / DC Adapter; AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
Form Factor | Open Frame | Open Frame | Open Frame | |
Applications | Instrumentation | Medical | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
Regulatory Compliance | RoHS | ROHS COMP |