SL Power Electronics Corp. Medical - Universal Input Power Supply MINT1110A1208K01

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical - Universal Input Power Supply - MINT1110A1208K01 - SL Power Electronics Corp.
Ventura, CA, USA
Medical - Universal Input Power Supply
MINT1110A1208K01
Medical - Universal Input Power Supply MINT1110A1208K01
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
Power Supply, AC/DC,Medical, 110W, 12V,7.5A, 100-240VAC, Switching, Open Frame - 70151944 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, AC/DC,Medical, 110W, 12V,7.5A, 100-240VAC, Switching, Open Frame
70151944
Power Supply, AC/DC,Medical, 110W, 12V,7.5A, 100-240VAC, Switching, Open Frame 70151944
The MINT1110A series is a key addition Condor's MINT Series of universal input power supplies. It is specifically designed for medical systems applications. The 110 W MINT1110 is a high-performance supply at a popular power level. The single output MINT1110 series units are of a compact, open-frame design measuring only 3-inch x 5-inch × 1.27-inch and offering a typical full-load EFFICIENCY of up to 87 percent. They are available in four outputs ranging from 12 to 24 V. The units feature a universal 100-240 VAC input that provides flexibility for use anywhere in the world. They are protected against over-voltage, over-current and short-circuit with optional over-temperature protection. The supply is intended for a wide range of medical applications, from diagnostic and respiratory care equipment to continuous positive airway pressure (CPAP) devices and monitors of all types. The MINT1110 units carry a wide set of medical and safety approvals including EN/IEC/UL 60601-1 and CSA 22.2 No. 601.1-M90. In addition, the MINT1110 family is RoHS-compliant. Features 110 Watt Convection Cooled AC-DC Power Supply Universal Input: 90 - 264 VAC Less than 1.27" Height Rugged EMC Compliant Design 3" × 5"" Package Approved to EN/IEC/UL60601-1 for Medical CE Compliant 2 Year Warranty

The MINT1110A series is a key addition Condor's MINT Series of universal input power supplies. It is specifically designed for medical systems applications. The 110 W MINT1110 is a high-performance supply at a popular power level. The single output MINT1110 series units are of a compact, open-frame design measuring only 3-inch x 5-inch × 1.27-inch and offering a typical full-load EFFICIENCY of up to 87 percent. They are available in four outputs ranging from 12 to 24 V. The units feature a universal 100-240 VAC input that provides flexibility for use anywhere in the world. They are protected against over-voltage, over-current and short-circuit with optional over-temperature protection.
The supply is intended for a wide range of medical applications, from diagnostic and respiratory care equipment to continuous positive airway pressure (CPAP) devices and monitors of all types.
The MINT1110 units carry a wide set of medical and safety approvals including EN/IEC/UL 60601-1 and CSA 22.2 No. 601.1-M90. In addition, the MINT1110 family is RoHS-compliant.
Features

  • 110 Watt Convection Cooled AC-DC Power Supply
  • Universal Input: 90 - 264 VAC
  • Less than 1.27" Height
  • Rugged EMC Compliant Design
  • 3" × 5"" Package
  • Approved to EN/IEC/UL60601-1 for Medical
  • CE Compliant
  • 2 Year Warranty
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MINT1110A1208K01 70151944
Product Name Medical - Universal Input Power Supply Power Supply, AC/DC,Medical, 110W, 12V,7.5A, 100-240VAC, Switching, Open Frame
Type DC Power Supply; AC/DC Converter; Medical Power Supply DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Medical
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp120-aaan3-21181 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 5 amps
View Details