SL Power Electronics Corp. Medical - Universal Input Power Supply MINT1065A2475C01

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Request a Quote Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical - Universal Input Power Supply - MINT1065A2475C01 - SL Power Electronics Corp.
Ventura, CA, USA
Medical - Universal Input Power Supply
MINT1065A2475C01
Medical - Universal Input Power Supply MINT1065A2475C01
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
Switching Power Supplies - 8513220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
8513220
Switching Power Supplies 8513220
SL Power / Advanced Energy

SL Power / Advanced Energy

Supplier's Site
Power Supply, Medical, Internal, 24V, 65 Watts, 2.70A, 1% Ripple/Noise - 70151936 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Medical, Internal, 24V, 65 Watts, 2.70A, 1% Ripple/Noise
70151936
Power Supply, Medical, Internal, 24V, 65 Watts, 2.70A, 1% Ripple/Noise 70151936
SL Power's MINT1065 internal power supplies bring a high performance supply at a popular power level especially for medical applications. The MINT1065 single-output family is the latest addition to the company's line of Condor-branded power supplies. Condor MINT1065 units are open-frame designs measuring only 2 × 4 × 1.02 In. (51 × 102 × 27 mm). They have a typical full-load efficiency of 90 percent and are available in five models ranging from 12 to 48 V. The MINT1065 can be used in a wide range of medical applications, from diagnostic and respiratory care equipment to continuous positive airway pressure (CPAP) devices and monitors of all types. The MINT1065 series features a universal 100-240 VAC input that provides flexibility for use anywhere in the world. It also includes over voltage, over current and short circuit protection. Optional over-temperature protection is available as well. SL Power's MINT1065 AC-DC power supplies are immunity compliant to EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8 and EN61000-4-11 standards. The series also carries a wide set of safety approvals include EN/IEC/UL 60601-1 and CSA 22.2 No. 601.1-M90. In addition, the MINT1065 family is RoHS-compliant.

SL Power's MINT1065 internal power supplies bring a high performance supply at a popular power level especially for medical applications. The MINT1065 single-output family is the latest addition to the company's line of Condor-branded power supplies. Condor MINT1065 units are open-frame designs measuring only 2 × 4 × 1.02 In. (51 × 102 × 27 mm). They have a typical full-load efficiency of 90 percent and are available in five models ranging from 12 to 48 V. The MINT1065 can be used in a wide range of medical applications, from diagnostic and respiratory care equipment to continuous positive airway pressure (CPAP) devices and monitors of all types.
The MINT1065 series features a universal 100-240 VAC input that provides flexibility for use anywhere in the world. It also includes over voltage, over current and short circuit protection. Optional over-temperature protection is available as well.
SL Power's MINT1065 AC-DC power supplies are immunity compliant to EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8 and EN61000-4-11 standards. The series also carries a wide set of safety approvals include EN/IEC/UL 60601-1 and CSA 22.2 No. 601.1-M90. In addition, the MINT1065 family is RoHS-compliant.

Supplier's Site

Technical Specifications

  SL Power Electronics Corp. RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number MINT1065A2475C01 8513220 70151936
Product Name Medical - Universal Input Power Supply Switching Power Supplies Power Supply, Medical, Internal, 24V, 65 Watts, 2.70A, 1% Ripple/Noise
Type DC Power Supply; AC/DC Converter; Medical Power Supply DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Medical
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Regulatory Compliance RoHS RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1395-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details