SL Power Electronics Corp. Medical - Universal Input Power Supply MINT1065A1575C01

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical - Universal Input Power Supply - MINT1065A1575C01 - SL Power Electronics Corp.
Ventura, CA, USA
Medical - Universal Input Power Supply
MINT1065A1575C01
Medical - Universal Input Power Supply MINT1065A1575C01
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
Power Supply, Medical, Internal, 15V, 65 Watts, 4.33A, 1% Ripple/Noise - 70151934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Medical, Internal, 15V, 65 Watts, 4.33A, 1% Ripple/Noise
70151934
Power Supply, Medical, Internal, 15V, 65 Watts, 4.33A, 1% Ripple/Noise 70151934
SL Power's MINT1065 internal power supplies bring a high performance supply at a popular power level especially for medical applications. The MINT1065 single-output family is the latest addition to the company's line of Condor-branded power supplies. Condor MINT1065 units are open-frame designs measuring only 2 × 4 × 1.02 In. (51 × 102 × 27 mm). They have a typical full-load efficiency of 90 percent and are available in five models ranging from 12 to 48 V. The MINT1065 can be used in a wide range of medical applications, from diagnostic and respiratory care equipment to continuous positive airway pressure (CPAP) devices and monitors of all types. The MINT1065 series features a universal 100-240 VAC input that provides flexibility for use anywhere in the world. It also includes over voltage, over current and short circuit protection. Optional over-temperature protection is available as well. SL Power's MINT1065 AC-DC power supplies are immunity compliant to EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8 and EN61000-4-11 standards. The series also carries a wide set of safety approvals include EN/IEC/UL 60601-1 and CSA 22.2 No. 601.1-M90. In addition, the MINT1065 family is RoHS-compliant.

SL Power's MINT1065 internal power supplies bring a high performance supply at a popular power level especially for medical applications. The MINT1065 single-output family is the latest addition to the company's line of Condor-branded power supplies. Condor MINT1065 units are open-frame designs measuring only 2 × 4 × 1.02 In. (51 × 102 × 27 mm). They have a typical full-load efficiency of 90 percent and are available in five models ranging from 12 to 48 V. The MINT1065 can be used in a wide range of medical applications, from diagnostic and respiratory care equipment to continuous positive airway pressure (CPAP) devices and monitors of all types.
The MINT1065 series features a universal 100-240 VAC input that provides flexibility for use anywhere in the world. It also includes over voltage, over current and short circuit protection. Optional over-temperature protection is available as well.
SL Power's MINT1065 AC-DC power supplies are immunity compliant to EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8 and EN61000-4-11 standards. The series also carries a wide set of safety approvals include EN/IEC/UL 60601-1 and CSA 22.2 No. 601.1-M90. In addition, the MINT1065 family is RoHS-compliant.

Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MINT1065A1575C01 70151934
Product Name Medical - Universal Input Power Supply Power Supply, Medical, Internal, 15V, 65 Watts, 4.33A, 1% Ripple/Noise
Type DC Power Supply; AC/DC Converter; Medical Power Supply DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Medical
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details