SL Power Electronics Corp. Medical - Universal Input Power Supply MINT1065A1275C01

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical - Universal Input Power Supply - MINT1065A1275C01 - SL Power Electronics Corp.
Ventura, CA, USA
Medical - Universal Input Power Supply
MINT1065A1275C01
Medical - Universal Input Power Supply MINT1065A1275C01
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
Power Supply, Medical, Internal, 12V, 65W, 5.25A, RoHS Compliant, Single Output - 70151933 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Medical, Internal, 12V, 65W, 5.25A, RoHS Compliant, Single Output
70151933
Power Supply, Medical, Internal, 12V, 65W, 5.25A, RoHS Compliant, Single Output 70151933
SL Power's MINT1065 internal power supplies bring a high performance supply at a popular power level especially for medical applications. The MINT1065 single-output family is the latest addition to the company's line of Condor-branded power supplies. Condor MINT1065 units are open-frame designs measuring only 2 × 4 × 1.02 In. (51 × 102 × 27 mm). They have a typical full-load efficiency of 90 percent and are available in five models ranging from 12 to 48 V. The MINT1065 can be used in a wide range of medical applications, from diagnostic and respiratory care equipment to continuous positive airway pressure (CPAP) devices and monitors of all types. The MINT1065 series features a universal 100-240 VAC input that provides flexibility for use anywhere in the world. It also includes over voltage, over current and short circuit protection. Optional over-temperature protection is available as well. SL Power's MINT1065 AC-DC power supplies are immunity compliant to EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8 and EN61000-4-11 standards. The series also carries a wide set of safety approvals include EN/IEC/UL 60601-1 and CSA 22.2 No. 601.1-M90. In addition, the MINT1065 family is RoHS-compliant.

SL Power's MINT1065 internal power supplies bring a high performance supply at a popular power level especially for medical applications. The MINT1065 single-output family is the latest addition to the company's line of Condor-branded power supplies. Condor MINT1065 units are open-frame designs measuring only 2 × 4 × 1.02 In. (51 × 102 × 27 mm). They have a typical full-load efficiency of 90 percent and are available in five models ranging from 12 to 48 V. The MINT1065 can be used in a wide range of medical applications, from diagnostic and respiratory care equipment to continuous positive airway pressure (CPAP) devices and monitors of all types.
The MINT1065 series features a universal 100-240 VAC input that provides flexibility for use anywhere in the world. It also includes over voltage, over current and short circuit protection. Optional over-temperature protection is available as well.
SL Power's MINT1065 AC-DC power supplies are immunity compliant to EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8 and EN61000-4-11 standards. The series also carries a wide set of safety approvals include EN/IEC/UL 60601-1 and CSA 22.2 No. 601.1-M90. In addition, the MINT1065 family is RoHS-compliant.

Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MINT1065A1275C01 70151933
Product Name Medical - Universal Input Power Supply Power Supply, Medical, Internal, 12V, 65W, 5.25A, RoHS Compliant, Single Output
Type DC Power Supply; AC/DC Converter; Medical Power Supply DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Medical
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10500-90-3u-27497 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 90 amps
View Details
Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details