SL Power Electronics Corp. Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters ME240A2451F01

Description
Win Source Part Number: 1218045-ME240A2451F0 1 Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: ME240 (240W) Package: Bulk Applications: Medical Standard Package: 100 Power (Watts): 240 W Voltage - Output: 24V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Current - Output (Max): 10A Efficiency: Level VI, CoC Tier 2 Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 150mW (Max) Output Connector: Rectangular, 6 Position Input Connector: IEC 320-C14 Cord Length: 39.4" (1.00m) Temperature Range - Operating: -20°C ~ 50°C Dimension: 8.40" L x 4.25" W x 1.85" H (213.4mm x 108.0mm x 47.0mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8504.40.9530 Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Other Names: 271-3048,ME240A2451F 01-ND,2266-ME240A245 1F01 Base Product Number: ME240A2451 Approval Agency: CE Standard Number: 60601-1
Request a Quote Datasheet
Description
Win Source Part Number: 1218045-ME240A2451F0 1 Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: ME240 (240W) Package: Bulk Applications: Medical Standard Package: 100 Power (Watts): 240 W Voltage - Output: 24V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Current - Output (Max): 10A Efficiency: Level VI, CoC Tier 2 Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 150mW (Max) Output Connector: Rectangular, 6 Position Input Connector: IEC 320-C14 Cord Length: 39.4" (1.00m) Temperature Range - Operating: -20°C ~ 50°C Dimension: 8.40" L x 4.25" W x 1.85" H (213.4mm x 108.0mm x 47.0mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8504.40.9530 Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Other Names: 271-3048,ME240A2451F 01-ND,2266-ME240A245 1F01 Base Product Number: ME240A2451 Approval Agency: CE Standard Number: 60601-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1218045-ME240A2451F01 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
1218045-ME240A2451F01
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1218045-ME240A2451F01
Win Source Part Number: 1218045-ME240A2451F0 1 Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: ME240 (240W) Package: Bulk Applications: Medical Standard Package: 100 Power (Watts): 240 W Voltage - Output: 24V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Current - Output (Max): 10A Efficiency: Level VI, CoC Tier 2 Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 150mW (Max) Output Connector: Rectangular, 6 Position Input Connector: IEC 320-C14 Cord Length: 39.4" (1.00m) Temperature Range - Operating: -20°C ~ 50°C Dimension: 8.40" L x 4.25" W x 1.85" H (213.4mm x 108.0mm x 47.0mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8504.40.9530 Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Other Names: 271-3048,ME240A2451F 01-ND,2266-ME240A245 1F01 Base Product Number: ME240A2451 Approval Agency: CE Standard Number: 60601-1

Win Source Part Number: 1218045-ME240A2451F01
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Series: ME240 (240W)
Package: Bulk
Applications: Medical
Standard Package: 100
Power (Watts): 240 W
Voltage - Output: 24V
Voltage - Input: 90 ~ 264 VAC
Input Type: Cord (Sold Separately)
Current - Output (Max): 10A
Efficiency: Level VI, CoC Tier 2
Region Utilized: International
Form: Desktop (Class I)
No Load Power Consumption: 150mW (Max)
Output Connector: Rectangular, 6 Position
Input Connector: IEC 320-C14
Cord Length: 39.4" (1.00m)
Temperature Range - Operating: -20°C ~ 50°C
Dimension: 8.40" L x 4.25" W x 1.85" H (213.4mm x 108.0mm x 47.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9530
Mfr: SL Power Electronics Manufacture of Condor/Ault Brands
Other Names: 271-3048,ME240A2451F01-ND,2266-ME240A2451F01
Base Product Number: ME240A2451
Approval Agency: CE
Standard Number: 60601-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1218045-ME240A2451F01
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5QR1680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 50 watts
View Details
2 suppliers