SL Power Electronics Corp. Power Supplies - External/Internal (Off-Board) - AC DC Converters MC12-3.4-A

Description
Win Source Part Number: 1182901-MC12-3.4-A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: Linear C Type: Linear Features: Adjustable Output, Remote Sense, Universal Input Package: Bulk Applications: Medical Standard Package: 80 Power (Watts): 41W Voltage - Input: 100 ~ 240 VAC Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 55% Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 5.63" L x 4.88" W x 2.50" H (143.0mm x 124.0mm x 63.5mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 3.4 A Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Other Names: 271-1009 Base Product Number: MC12-3.4 Approval Agency: CE, cURus, TUV RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1182901-MC12-3.4-A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: Linear C Type: Linear Features: Adjustable Output, Remote Sense, Universal Input Package: Bulk Applications: Medical Standard Package: 80 Power (Watts): 41W Voltage - Input: 100 ~ 240 VAC Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 55% Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 5.63" L x 4.88" W x 2.50" H (143.0mm x 124.0mm x 63.5mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 3.4 A Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Other Names: 271-1009 Base Product Number: MC12-3.4 Approval Agency: CE, cURus, TUV RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1182901-MC12-3.4-A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1182901-MC12-3.4-A
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1182901-MC12-3.4-A
Win Source Part Number: 1182901-MC12-3.4-A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: Linear C Type: Linear Features: Adjustable Output, Remote Sense, Universal Input Package: Bulk Applications: Medical Standard Package: 80 Power (Watts): 41W Voltage - Input: 100 ~ 240 VAC Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 55% Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 5.63" L x 4.88" W x 2.50" H (143.0mm x 124.0mm x 63.5mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 3.4 A Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Other Names: 271-1009 Base Product Number: MC12-3.4 Approval Agency: CE, cURus, TUV RoHS Status: RoHS non-compliant

Win Source Part Number: 1182901-MC12-3.4-A
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: Linear C
Type: Linear
Features: Adjustable Output, Remote Sense, Universal Input
Package: Bulk
Applications: Medical
Standard Package: 80
Power (Watts): 41W
Voltage - Input: 100 ~ 240 VAC
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 55%
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 5.63" L x 4.88" W x 2.50" H (143.0mm x 124.0mm x 63.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 3.4 A
Mfr: SL Power Electronics Manufacture of Condor/Ault Brands
Other Names: 271-1009
Base Product Number: MC12-3.4
Approval Agency: CE, cURus, TUV
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1182901-MC12-3.4-A
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR2280CZ - ICE5AR2280CZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 22 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2SC124FP2-LBZE2 - 855136-BM2SC124FP2-LBZE2 - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
3 suppliers