SL Power Electronics Corp. Power Supplies - External/Internal (Off-Board) - LED Drivers LE500S24VN

Description
Win Source Part Number: 1338433-LE500S24VN Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Series: LE500 (500W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Bulk Size / Dimension: 9.80" L x 4.00" W x 1.93" H (248.9mm x 101.6mm x 49.0mm) Standard Package: 60 Ratings: IP67 Power (Watts): 500 W Voltage - Output: 24V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 20.8A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9540 Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Product Status: Obsolete Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1338433-LE500S24VN Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Series: LE500 (500W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Bulk Size / Dimension: 9.80" L x 4.00" W x 1.93" H (248.9mm x 101.6mm x 49.0mm) Standard Package: 60 Ratings: IP67 Power (Watts): 500 W Voltage - Output: 24V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 20.8A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9540 Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Product Status: Obsolete Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1338433-LE500S24VN - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1338433-LE500S24VN
Power Supplies - External/Internal (Off-Board) - LED Drivers 1338433-LE500S24VN
Win Source Part Number: 1338433-LE500S24VN Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Series: LE500 (500W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Bulk Size / Dimension: 9.80" L x 4.00" W x 1.93" H (248.9mm x 101.6mm x 49.0mm) Standard Package: 60 Ratings: IP67 Power (Watts): 500 W Voltage - Output: 24V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 20.8A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9540 Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Product Status: Obsolete Approval Agency: CE

Win Source Part Number: 1338433-LE500S24VN
Category: Power Supplies - External/Internal (Off-Board) - LED Drivers
Series: LE500 (500W)
Type: Constant Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Bulk
Size / Dimension: 9.80" L x 4.00" W x 1.93" H (248.9mm x 101.6mm x 49.0mm)
Standard Package: 60
Ratings: IP67
Power (Watts): 500 W
Voltage - Output: 24V
Topology: AC DC Converter
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 20.8A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 305VAC
Efficiency: 93%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9540
Mfr: SL Power Electronics Manufacture of Condor/Ault Brands
Product Status: Obsolete
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1338433-LE500S24VN
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

OEM Souring - 1463940-A6275ELWT-TR - Win Source Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - 285402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1000 watts
Features Outdoor Rated; RoHS Compliant
View Details
LED Drivers - ILD6070 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers