Manufacturer: SL Power Electronics Manufacture of Condor/Ault Brands
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150717-HC48-1-A+G
Length: 143 mm
Number of Outputs: 1
Output Current: 1 A
Output Voltage: 48 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Depth: 123.95 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Output Current: 1 A
Max Operating Temperature: 50 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1150717-HC48-1-A+G |
| Product Name | Custom Parts - Custom Parts (E - I) - HC48-1-A+G |