SL Power Electronics Corp. Single Output Medical Power Supply GSM11-12AAG

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Output Medical Power Supply - GSM11-12AAG - SL Power Electronics Corp.
Ventura, CA, USA
Single Output Medical Power Supply
GSM11-12AAG
Single Output Medical Power Supply GSM11-12AAG
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
Power Supply, 85-264VAC, RoHS Compliant, 11 Watts, 12 Volts - 70151752 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 85-264VAC, RoHS Compliant, 11 Watts, 12 Volts
70151752
Power Supply, 85-264VAC, RoHS Compliant, 11 Watts, 12 Volts 70151752
Condor GSM11 Series family of single output power supplies are designed specifically for use in medical applications. Called the GSM11 series, the units are housed in an industry standard 2.28 × 2.0 × 0.7" package and, at 11 W, they offer 57% more power than previous models of this size. They will also deliver 15 W (114% more) for one minute. Models can operate from a wide 85 to 264 VAC input range producing a full 11 W at 0 to 50°C with convection cooling. Higher operating temperatures up to 70°C are possible if normal derating rules are applied. Available outputs are 3.3, 5, 12, 15 and 24 V as standard but Condor can supply any voltage between 5 and 24 V as required. All models feature overvoltage and short circuit protection as standard. GSM11 series supplies are fully approved to UL/EN/IEC60601-1, CSA22.2 No 601 and UL/EN/IEC/CSA60950-1 . They also meet the requirements of EN55011 level B conducted and level A radiated. Medical applications for which these new supplies are ideally suited include small single board computers (SBCs), battery charging and powering small motors, pumps and solenoids. Features: 11 Watt Medical AC/DC Universal Input Power Supply 85 - 264 VAC Input Range (100 - 240 VAC Nominal) Overvoltage and Short Circuit Protection Approved to UL, CSA, and EN Standards Class II Input

Condor GSM11 Series family of single output power supplies are designed specifically for use in medical applications. Called the GSM11 series, the units are housed in an industry standard 2.28 × 2.0 × 0.7" package and, at 11 W, they offer 57% more power than previous models of this size. They will also deliver 15 W (114% more) for one minute. Models can operate from a wide 85 to 264 VAC input range producing a full 11 W at 0 to 50°C with convection cooling. Higher operating temperatures up to 70°C are possible if normal derating rules are applied.
Available outputs are 3.3, 5, 12, 15 and 24 V as standard but Condor can supply any voltage between 5 and 24 V as required.
All models feature overvoltage and short circuit protection as standard.
GSM11 series supplies are fully approved to UL/EN/IEC60601-1, CSA22.2 No 601 and UL/EN/IEC/CSA60950-1. They also meet the requirements of EN55011 level B conducted and level A radiated.
Medical applications for which these new supplies are ideally suited include small single board computers (SBCs), battery charging and powering small motors, pumps and solenoids.
Features:

  • 11 Watt Medical AC/DC Universal Input Power Supply
  • 85 - 264 VAC Input Range (100 - 240 VAC Nominal)
  • Overvoltage and Short Circuit Protection
  • Approved to UL, CSA, and EN Standards
  • Class II Input
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number GSM11-12AAG 70151752
Product Name Single Output Medical Power Supply Power Supply, 85-264VAC, RoHS Compliant, 11 Watts, 12 Volts
Type DC Power Supply; AC/DC Converter; Medical Power Supply DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Medical
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227084 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details