SL Power Electronics Corp. Power Supply; 85 to 264 VAC; 80 W; 2.3;70%; 5 V; 24 V; -12 V; 0 to degC GPM80P

Description
Power Supply, 72% (Typ.) Efficiency, -10 °C to +70 °C Operating Temperature 80 Watt convection, 110 watts with 26 CFM fan cooling. Overall Dimensions: 7.0" × 4.25" × 1.86". Weight: 1.8 lbs. Wide-Range AC Input 85-264 VAC Two-Year Warranty Conducted EMI Exceeds FCC Class B and CISPR 22 Class CISPR 11 Class B (Medical Models) Medical Approved to UL2601-1, IEC601-1 and CSA22.2 No. 601 Complies with EN61000-3-2 Class A Marked to LVD
Description
Power Supply, 72% (Typ.) Efficiency, -10 °C to +70 °C Operating Temperature 80 Watt convection, 110 watts with 26 CFM fan cooling. Overall Dimensions: 7.0" × 4.25" × 1.86". Weight: 1.8 lbs. Wide-Range AC Input 85-264 VAC Two-Year Warranty Conducted EMI Exceeds FCC Class B and CISPR 22 Class CISPR 11 Class B (Medical Models) Medical Approved to UL2601-1, IEC601-1 and CSA22.2 No. 601 Complies with EN61000-3-2 Class A Marked to LVD

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 264 VAC; 80 W; 2.3;70%; 5 V; 24 V; -12 V; 0 to degC - 70152114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 264 VAC; 80 W; 2.3;70%; 5 V; 24 V; -12 V; 0 to degC
70152114
Power Supply; 85 to 264 VAC; 80 W; 2.3;70%; 5 V; 24 V; -12 V; 0 to degC 70152114
Power Supply, 72% (Typ.) Efficiency, -10 °C to +70 °C Operating Temperature 80 Watt convection, 110 watts with 26 CFM fan cooling. Overall Dimensions: 7.0" × 4.25" × 1.86". Weight: 1.8 lbs. Wide-Range AC Input 85-264 VAC Two-Year Warranty Conducted EMI Exceeds FCC Class B and CISPR 22 Class CISPR 11 Class B (Medical Models) Medical Approved to UL2601-1, IEC601-1 and CSA22.2 No. 601 Complies with EN61000-3-2 Class A Marked to LVD

Power Supply, 72% (Typ.) Efficiency, -10 °C to +70 °C Operating Temperature
80 Watt convection, 110 watts with 26 CFM fan cooling. Overall Dimensions: 7.0" × 4.25" × 1.86". Weight: 1.8 lbs.

  • Wide-Range AC Input 85-264 VAC
  • Two-Year Warranty
  • Conducted EMI Exceeds FCC Class B and CISPR 22 Class CISPR 11 Class B (Medical Models)
  • Medical Approved to UL2601-1, IEC601-1 and CSA22.2 No. 601
  • Complies with EN61000-3-2 Class A
  • Marked to LVD
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70152114
Product Name Power Supply; 85 to 264 VAC; 80 W; 2.3;70%; 5 V; 24 V; -12 V; 0 to degC
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Medical
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1423-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details