SL Power Electronics Corp. Power Supply, Multiple Output; 4; 85-264 VAC; 55 W; 1.7 A (Max.); 70; 5 V; 12 V GPM55E

Description
0.03%⁄°C Temperature Coefficient, Global Performance Switchers 55 Watt convection. Overall Dimensions: 6.3" × 3.94" × 1.68". Weight: 1.6 lbs. Wide-Range AC Input 85-264 VAC Two-Year Warranty Conducted EMI Exceeds FCC Class B and CISPR 11 Class B (Medical Models) Approved to UL2601-1, IEC601-1 and CSA22.2 No. 601 Complies with EN61000-3-2 Class A Single and Multiple Outputs Marked to LVD
Description
0.03%⁄°C Temperature Coefficient, Global Performance Switchers 55 Watt convection. Overall Dimensions: 6.3" × 3.94" × 1.68". Weight: 1.6 lbs. Wide-Range AC Input 85-264 VAC Two-Year Warranty Conducted EMI Exceeds FCC Class B and CISPR 11 Class B (Medical Models) Approved to UL2601-1, IEC601-1 and CSA22.2 No. 601 Complies with EN61000-3-2 Class A Single and Multiple Outputs Marked to LVD

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Multiple Output; 4; 85-264 VAC; 55 W; 1.7 A (Max.); 70; 5 V; 12 V - 70152103 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Multiple Output; 4; 85-264 VAC; 55 W; 1.7 A (Max.); 70; 5 V; 12 V
70152103
Power Supply, Multiple Output; 4; 85-264 VAC; 55 W; 1.7 A (Max.); 70; 5 V; 12 V 70152103
0.03%⁄°C Temperature Coefficient, Global Performance Switchers 55 Watt convection. Overall Dimensions: 6.3" × 3.94" × 1.68". Weight: 1.6 lbs. Wide-Range AC Input 85-264 VAC Two-Year Warranty Conducted EMI Exceeds FCC Class B and CISPR 11 Class B (Medical Models) Approved to UL2601-1, IEC601-1 and CSA22.2 No. 601 Complies with EN61000-3-2 Class A Single and Multiple Outputs Marked to LVD

0.03%⁄°C Temperature Coefficient, Global Performance Switchers
55 Watt convection. Overall Dimensions: 6.3" × 3.94" × 1.68". Weight: 1.6 lbs.

  • Wide-Range AC Input 85-264 VAC
  • Two-Year Warranty
  • Conducted EMI Exceeds FCC Class B and CISPR 11 Class B (Medical Models)
  • Approved to UL2601-1, IEC601-1 and CSA22.2 No. 601
  • Complies with EN61000-3-2 Class A
  • Single and Multiple Outputs
  • Marked to LVD
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70152103
Product Name Power Supply, Multiple Output; 4; 85-264 VAC; 55 W; 1.7 A (Max.); 70; 5 V; 12 V
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Medical
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Switching Power Supplies - 1227853 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 36.0 volts
View Details