SL Power Electronics Corp. Power Supply, Switching; 40 W; 5.1 V; 15 V; -15 V; 0 to degC; 1.0 lbs (Max.) GPM40B

Description
Power Supply, 72% (Typ.) Efficiency, -10 °C to +70 °C Operating Temperature 40 Watt convection. Overall Dimensions: 5.00" × 3.00" × 1.28". Weight: 0.75 lbs. 0 to 50 °C operating temperature and 5.00 " L x 3.00 " W x 1.28 " H size power supply unit.
Description
Power Supply, 72% (Typ.) Efficiency, -10 °C to +70 °C Operating Temperature 40 Watt convection. Overall Dimensions: 5.00" × 3.00" × 1.28". Weight: 0.75 lbs. 0 to 50 °C operating temperature and 5.00 " L x 3.00 " W x 1.28 " H size power supply unit.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 40 W; 5.1 V; 15 V; -15 V; 0 to degC; 1.0 lbs (Max.) - 70152099 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 40 W; 5.1 V; 15 V; -15 V; 0 to degC; 1.0 lbs (Max.)
70152099
Power Supply, Switching; 40 W; 5.1 V; 15 V; -15 V; 0 to degC; 1.0 lbs (Max.) 70152099
Power Supply, 72% (Typ.) Efficiency, -10 °C to +70 °C Operating Temperature 40 Watt convection. Overall Dimensions: 5.00" × 3.00" × 1.28". Weight: 0.75 lbs. 0 to 50 °C operating temperature and 5.00 " L x 3.00 " W x 1.28 " H size power supply unit.

Power Supply, 72% (Typ.) Efficiency, -10 °C to +70 °C Operating Temperature
40 Watt convection. Overall Dimensions: 5.00" × 3.00" × 1.28". Weight: 0.75 lbs.
0 to 50 °C operating temperature and 5.00 " L x 3.00 " W x 1.28 " H size power supply unit.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70152099
Product Name Power Supply, Switching; 40 W; 5.1 V; 15 V; -15 V; 0 to degC; 1.0 lbs (Max.)
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Medical
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details