SL Power Electronics Corp. Global Performance Switcher GPM130CG

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Datasheet Summary
Powered by GS/AI

The GPM130CG Global Performance Switcher from SL Power Electronics Corp. is a 130 Watt power supply designed for both commercial and medical applications. It features a wide AC input range of 85-264 Vac and operates at a frequency of 47-63 Hz. The unit is compliant with various safety and EMI standards, including UL2601-1 for medical use and UL1950 for commercial use, ensuring it meets rigorous safety requirements. This power supply includes several protective features such as overload protection, short circuit protection, and thermal shutdown. It has a hold-up time of 20 ms at full load and a transient response time of 500 µSec for load changes. The output noise is specified at 0.5% rms and 1% pk-pk, with a built-in remote sense feature on output 1. The GPM130CG is designed for operation in environments ranging from 0 to 50°C, with a derating of output power above 50°C. It also includes a built-in potentiometer for voltage adjustment of ±5% on outputs 1 and 2. The unit is suitable for applications requiring reliable power delivery with stringent regulatory compliance.

Datasheet Summary
Powered by GS/AI

The GPM130CG Global Performance Switcher from SL Power Electronics Corp. is a 130 Watt power supply designed for both commercial and medical applications. It features a wide AC input range of 85-264 Vac and operates at a frequency of 47-63 Hz. The unit is compliant with various safety and EMI standards, including UL2601-1 for medical use and UL1950 for commercial use, ensuring it meets rigorous safety requirements. This power supply includes several protective features such as overload protection, short circuit protection, and thermal shutdown. It has a hold-up time of 20 ms at full load and a transient response time of 500 µSec for load changes. The output noise is specified at 0.5% rms and 1% pk-pk, with a built-in remote sense feature on output 1. The GPM130CG is designed for operation in environments ranging from 0 to 50°C, with a derating of output power above 50°C. It also includes a built-in potentiometer for voltage adjustment of ±5% on outputs 1 and 2. The unit is suitable for applications requiring reliable power delivery with stringent regulatory compliance.

Suppliers

Company
Product
Description
Supplier Links
Global Performance Switcher - GPM130CG - SL Power Electronics Corp.
Ventura, CA, USA
Global Performance Switcher
GPM130CG
Global Performance Switcher GPM130CG
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet

Technical Specifications

  SL Power Electronics Corp.
Product Category Power Supplies
Product Number GPM130CG
Product Name Global Performance Switcher
Type DC Power Supply; AC/DC Converter; Medical Power Supply
Form Factor Open Frame
Applications Instrumentation
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details