The GPC50AG is a 50 Watt Commercial Grade Global Performance Switcher designed for a wide range of applications. It operates with an AC input range of 85-264 Vac and is suitable for single-phase use at 47-63 Hz. The unit features triple outputs, providing +5 V, +12 V, and -12 V, with a maximum output current of 5 A for the +5 V output and 2 A for the +12 V output. The switcher is equipped with overload and overvoltage protection, ensuring safe operation under fault conditions. Efficiency is rated at 65% at full load, and the device has a hold-up time of 20 ms at full load. It is designed to operate in ambient temperatures from 0 to 50°C, with derating above this temperature. The GPC50AG meets various safety and compliance standards, including UL1950, IEC950, and CSA22.2-234 L3, and is RoHS compliant when the "G" suffix is added to the part number. The unit also includes built-in EMI filtering to comply with FCC and CISPR22 Class B emissions requirements. Engineers considering this product should note its robust design, which withstands input voltage fluctuations and environmental stresses, making it suitable for industrial and IT equipment applications.
SWITCHER; 85 TO 264 VAC; 50 W; 1.5 A @ 60 HZ; 65; 0 TO DEGC;
| SL Power Electronics Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GPC50AG | 70151882 |
| Product Name | 50 Watt Commercial Grade Global Performance Switcher | SWITCHER; 85 TO 264 VAC; 50 W; 1.5 A @ 60 HZ; 65; 0 TO DEGC; |
| Type | DC Power Supply; AC/DC Converter | DC Power Supply |
| Form Factor | Open Frame | Open Frame |
| Applications | Instrumentation | Commercial |
| Regulatory Compliance | RoHS | |
| DC Output Voltage | -12.0 to 12.0 volts | -12.0 to 12.0 volts |