SL Power Electronics Corp. 41 Watt Commercial Grade Global Performance Switcher GPC41-5G

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
41 Watt Commercial Grade Global Performance Switcher - GPC41-5G - SL Power Electronics Corp.
Ventura, CA, USA
41 Watt Commercial Grade Global Performance Switcher
GPC41-5G
41 Watt Commercial Grade Global Performance Switcher GPC41-5G
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Supplier's Site Datasheet
Fort Worth, TX, USA
POWER SUPPLY, SWITCHING; 40 W; 85 TO 264 VAC; 5.1 V; 1.3 A (MAX.); 6.0 A; 0.75%
70151881
POWER SUPPLY, SWITCHING; 40 W; 85 TO 264 VAC; 5.1 V; 1.3 A (MAX.); 6.0 A; 0.75% 70151881
POWER SUPPLY, SWITCHING; 40 W; 85 TO 264 VAC; 5.1 V; 1.3 A (MAX.); 6.0 A; 0.75%

POWER SUPPLY, SWITCHING; 40 W; 85 TO 264 VAC; 5.1 V; 1.3 A (MAX.); 6.0 A; 0.75%

Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number GPC41-5G 70151881
Product Name 41 Watt Commercial Grade Global Performance Switcher POWER SUPPLY, SWITCHING; 40 W; 85 TO 264 VAC; 5.1 V; 1.3 A (MAX.); 6.0 A; 0.75%
Type DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation Commercial
Regulatory Compliance RoHS
DC Output Voltage 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details