The GPC40-5G is a 40 Watt Commercial Grade Global Performance Switcher from SL Power Electronics Corp. It features a wide AC input range of 85-264 Vac and operates at a frequency of 47-63 Hz. The unit provides continuous output power of 40 W and peak power of 50 W for short durations. It includes multiple output options, with specific models offering outputs of +5.1 V, +12 V, -12 V, and others, each with defined current limits and noise specifications. The switcher is designed with built-in protections, including overload and overvoltage protection, ensuring safe operation under various conditions. It meets commercial safety standards such as UL1950 and EN60950, and is RoHS compliant in certain models. The device operates efficiently with a typical efficiency of 70% at full load and has a hold-up time of 20 ms minimum. It is suitable for environments with temperatures ranging from 0 to 50°C, with derating above this range. The GPC40-5G also includes features such as remote sense and voltage adjustment capabilities, making it versatile for different applications. Its EMI compliance exceeds FCC Class B and CISPR standards, ensuring minimal interference in sensitive environments. This product is ideal for engineers seeking a reliable power supply solution for industrial and information technology applications.
POWER SUPPLY, SWITCHING; 40 W; 85 TO 264 VAC; 5 V; 1.3 A (MAX.); 8 A (MAX.); 2%
| SL Power Electronics Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GPC40-5G | 70151876 |
| Product Name | 40 Watt Commercial Grade Global Performance Switcher | POWER SUPPLY, SWITCHING; 40 W; 85 TO 264 VAC; 5 V; 1.3 A (MAX.); 8 A (MAX.); 2% |
| Type | DC Power Supply; AC/DC Converter | DC Power Supply |
| Form Factor | Circuit Board Assembly | Open Frame |
| Applications | Instrumentation | Commercial |
| Regulatory Compliance | RoHS | |
| DC Output Voltage | 5.0 volts | 5.0 volts |