POWER SUPPLY, SWITCHING; 40 W; 85 TO 264 VAC; 24 V; 1.3 A (MAX.); 1.7 A (MAX.)
| SL Power Electronics Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GPC40-24G | 70151874 |
| Product Name | 40 Watt Commercial Grade Global Performance Switcher | POWER SUPPLY, SWITCHING; 40 W; 85 TO 264 VAC; 24 V; 1.3 A (MAX.); 1.7 A (MAX.) |
| Type | DC Power Supply; AC/DC Converter | DC Power Supply |
| Form Factor | Open Frame | Open Frame |
| Applications | Instrumentation | Commercial |
| Regulatory Compliance | RoHS | |
| DC Output Voltage | 24.0 volts | 24.0 volts |