SL Power Electronics Corp. Wide Range Input Power Supply GNT448ABG

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Range Input Power Supply - GNT448ABG - SL Power Electronics Corp.
Ventura, CA, USA
Wide Range Input Power Supply
GNT448ABG
Wide Range Input Power Supply GNT448ABG
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
Power Supply, GNT400, 400 W, 48 V, 8.4 A, Commercial & Medical Certs - 70151764 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, GNT400, 400 W, 48 V, 8.4 A, Commercial & Medical Certs
70151764
Power Supply, GNT400, 400 W, 48 V, 8.4 A, Commercial & Medical Certs 70151764
Universal Input Power Supply for a Variety of Applications Including, Single Board Computers, Running Motors, Pumps, and Solenoids. Wide Range Input — 80-270 VAC with Power Factor Correction RoHS Compliant Less than 100 μA Leakage Compliance to EN60601-1, EN60950 and EN55011/22 Power Density: 10-13 W/In on GNT200 and 9.5 W/In on GNT400 Two-Year Warranty All Specifications Are Typically at Normal Input, Full Load at 25° C Unless Otherwise Stated Compact 4.0" × 7.0" × 1.5" (1U Compatible) Weight: 1.6 Lbs.

Universal Input Power Supply for a Variety of Applications Including, Single Board Computers, Running Motors,
Pumps, and Solenoids.

  • Wide Range Input — 80-270 VAC with Power Factor Correction
  • RoHS Compliant
  • Less than 100 μA Leakage
  • Compliance to EN60601-1, EN60950 and EN55011/22
  • Power Density: 10-13 W/In on GNT200 and 9.5 W/In on GNT400
  • Two-Year Warranty
  • All Specifications Are Typically at Normal Input, Full Load at 25° C Unless Otherwise Stated
  • Compact 4.0" × 7.0" × 1.5" (1U Compatible)
  • Weight: 1.6 Lbs.
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number GNT448ABG 70151764
Product Name Wide Range Input Power Supply Power Supply, GNT400, 400 W, 48 V, 8.4 A, Commercial & Medical Certs
Type DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Medical
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Voltage Inverter - 134563468 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
DC Output Voltage 48.0 volts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details