SL Power Electronics Corp. Wide Range Input Power Supply GNT424ABG

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Request a Quote Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Range Input Power Supply - GNT424ABG - SL Power Electronics Corp.
Ventura, CA, USA
Wide Range Input Power Supply
GNT424ABG
Wide Range Input Power Supply GNT424ABG
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
Switching Power Supplies - 8481983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
8481983
Switching Power Supplies 8481983
SL Power / Advanced Energy GNT424ABG

SL Power / Advanced Energy GNT424ABG

Supplier's Site
Power Supply, GNT400, 400 W, 24 V, 16.7A, Commercial & Medical Certs - 70151763 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, GNT400, 400 W, 24 V, 16.7A, Commercial & Medical Certs
70151763
Power Supply, GNT400, 400 W, 24 V, 16.7A, Commercial & Medical Certs 70151763
Universal Input Power Supply for a Variety of Applications Including, Single Board Computers, Running Motors, Pumps, and Solenoids. Wide Range Input — 80-270 VAC with Power Factor Correction RoHS Compliant Less than 100 μA Leakage Compliance to EN60601-1, EN60950 and EN55011/22 Power Density: 10-13 W/In on GNT200 and 9.5 W/In on GNT400 Two-Year Warranty All Specifications Are Typically at Normal Input, Full Load at 25° C Unless Otherwise Stated Compact 4.0" × 7.0" × 1.5" (1U Compatible) Weight: 1.6 Lbs.

Universal Input Power Supply for a Variety of Applications Including, Single Board Computers, Running Motors,
Pumps, and Solenoids.

  • Wide Range Input — 80-270 VAC with Power Factor Correction
  • RoHS Compliant
  • Less than 100 μA Leakage
  • Compliance to EN60601-1, EN60950 and EN55011/22
  • Power Density: 10-13 W/In on GNT200 and 9.5 W/In on GNT400
  • Two-Year Warranty
  • All Specifications Are Typically at Normal Input, Full Load at 25° C Unless Otherwise Stated
  • Compact 4.0" × 7.0" × 1.5" (1U Compatible)
  • Weight: 1.6 Lbs.
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number GNT424ABG 8481983 70151763
Product Name Wide Range Input Power Supply Switching Power Supplies Power Supply, GNT400, 400 W, 24 V, 16.7A, Commercial & Medical Certs
Type DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Medical
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Regulatory Compliance RoHS RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

120 W Single Phase Single Output Low Profile Power Supplies - PS-12048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details