SL Power Electronics Corp. Wide Range Input Power Supply GNT412ABG

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Range Input Power Supply - GNT412ABG - SL Power Electronics Corp.
Ventura, CA, USA
Wide Range Input Power Supply
GNT412ABG
Wide Range Input Power Supply GNT412ABG
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet
Power Supply, GNT400, 400 W, 12 V, 33.3A, Medical & Commercial Certs - 70151762 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, GNT400, 400 W, 12 V, 33.3A, Medical & Commercial Certs
70151762
Power Supply, GNT400, 400 W, 12 V, 33.3A, Medical & Commercial Certs 70151762
Universal Input Power Supply for a Variety of Applications Including, Single Board Computers, Running Motors, Pumps, and Solenoids. Wide Range Input — 80-270 VAC with Power Factor Correction RoHS Compliant Less than 100 μA Leakage Compliance to EN60601-1, EN60950 and EN55011/22 Power Density: 10-13 W/In on GNT200 and 9.5 W/In on GNT400 Two-Year Warranty All Specifications Are Typically at Normal Input, Full Load at 25° C Unless Otherwise Stated Compact 4.0" × 7.0" × 1.5" (1U Compatible) Weight: 1.6 Lbs.

Universal Input Power Supply for a Variety of Applications Including, Single Board Computers, Running Motors,
Pumps, and Solenoids.

  • Wide Range Input — 80-270 VAC with Power Factor Correction
  • RoHS Compliant
  • Less than 100 μA Leakage
  • Compliance to EN60601-1, EN60950 and EN55011/22
  • Power Density: 10-13 W/In on GNT200 and 9.5 W/In on GNT400
  • Two-Year Warranty
  • All Specifications Are Typically at Normal Input, Full Load at 25° C Unless Otherwise Stated
  • Compact 4.0" × 7.0" × 1.5" (1U Compatible)
  • Weight: 1.6 Lbs.
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number GNT412ABG 70151762
Product Name Wide Range Input Power Supply Power Supply, GNT400, 400 W, 12 V, 33.3A, Medical & Commercial Certs
Type DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Medical
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 114085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Standard
View Details