SL Power Electronics Corp. Power Supply, Multiple Output; 4; 2.3 A(Max.); 0 to degC; 0.03%/ degC (Typ.) GLM75E

Description
75 W , Multiple Output Global Performance Switchers General Specifications Input Protection: Internal AC fuse provided on all units. Inrush Current: Inrush is limited by internal thermistors. The inrush at 240 VAC averaged over the first AC half-cycle under cold start conditions will not exceed 37 A. Temperature Range: 0 to 50°C at full rated power. EMI Compliance: All models include built-in EMI filtering to meet or exceed the emissions requirements of FCC 20870 Class B, CISPR22-Class B and VDE 0871 Class A above 150 kHz. Typical margins >3 dB at all frequencies and line/load conditions. Voltage Adjust: Factory set on GLC40, however, adjust potentiometer standard on all GLX50 and GLX65. Safety: All GLC models are approved to UL1950, CSA22.2 No. 450, and EN60950. All GLM models approved to UL2601, CSA22.2 No. 601.1 and EN60601-1. Input Current: Maximum input current at 120 VAC, 60 Hz with full rated load not to exceed 1.3 A for GLC40, 1.5 A for GLX50, 1.7 A for GLX65 singles and 2.0 A for the GLX55 multis. Efficiency: 70-94% depending on model. AC Input: 90-264 VAC, 47-63 Hz single phase. DC Output: See output rating chart Medical Leakage Current: G LM50 - 100 μA @ 264 VAC, 60 Hz; GLM65 Singles — 31 μA @ 132 VAC, 60 Hz; GLM65 multis — 80 μA @ 132 VAC, 60 Hz Hold Time: 15 mS minimum at full load and nominal line (115 VAC). Overload Protection: Fully protected against short circuit and output overload on all outputs. Short circuit protection is cycling type power limit. Output Noise and Ripple: 0.5% RMS 1% PK-PK, 20 MHz bandwidth, differential mode. Transient Response: Main output: 500 μSec typical response time for return to within 0.5% of final value for a 50% load step within the regulations limits of minimum and maximum load, dl/dt<0.2 A/μSec. Maximum voltage deviation is 3.5%. Additional Information: Contact your local Allied sales representative or www.condorpower.com UL2601 and IEC601-1. Dimensions — In. (L × W × D): Multiple Output — 7.00 × 4.25 × 1.30; Single Output — 5.75 × 3.40 × 1.56 Input Current. Maximum input current at 90 VAC, 60 Hz with full rated output load not to exceed 2.9 A. Hold-Up Time: 20 mSec minimum from loss of AC input at full load, nominal line (120 VAC). Output Power. Normal continuous output power is 75 W for unrestricted natural convection cooling; 110 W with 26 cfm airflow. During peak load conditions output regulation may exceed total regulation and noise limits. Total Regulation. Adjustable Outputs: Maximum deviation from set point. Fixed Outputs: Maximum deviation from nominal. Power Limit. Factory set to begin power limiting at approximately 120 W (GLC75-5 is set at approximately 100 W). Fully protected against short circuit and output overload. Short circuit protection is cycling type power limit. Output Noise. 0.5% RMS, 1% Pk-Pk, 20 MHz bandwidth, differential mode. Measured with noise probe directly across output terminals of the power supply. Transient Response. Main Output: 500 mSec typical response time for return to within 0.5% of final value for a 50% load step change, Di/Dt <0.2 A/mSec. Maximum Voltage Deviation: 3.5%. Startup/Shutdown Overshoot: Less than 3%. Voltage Adjust. Factory set on standard multiple-output units. All single-output models and multiple-output models with optional potentiometer are adjustable ±5%. Note: Output #1 must not be more than 1% below nominal to achieve full output regulation on output #2. High voltage settings may degrade the reliability of the unit due to excessive power dissipation in some outputs. Overvoltage Protection. Built in on main output. Reverse Voltage Protection. Protected against inadvertent application of reverse voltage up to 1 times rated current of the reversed output. Efficiency. 72-85% depending on model. Turn-On Time. Less than 1 second at 120 VAC, 25°C (inversely proportional to input voltage and thermistor temperature). Input Protection. Internal AC fuse provided. Designed to blow only if a catastrophic failure occurs in the unit — fuse does not blow on overload or short circuit. Inrush Current. Inrush limited by internal thermistors. Inrush at 240 VAC, averaged over the first AC half-cycle under cold start conditions will not exceed 37 A. Temperature Coefficient. 0.03%/°C typical on all outputs. Environmental. Designed for 0 to 50°C operation at full rated output power; derate output current and total output power by 2.50% per °C between 50-70°C.&# Features Cost Effective Power Source Universal Input 90-264 VAC Two-Year Warranty Single and Multiple Output Models Overload and Overvoltage Protection Built-In EMI Filter to CISPR 11/22B UL, CSA, and IEC Approvals Operation at No-Load All Units Meet 1 U Height Cost-Effective Multiple Output Power Source Universal Input 90-264 VAC Multiple Output Size 7.00" × 4.25" × 1.30" (Meets 1U Height) Single Output Size 5.75" × 3.4" × 1.56" (Meets 1U Applications) Two-Year Warranty Conducted EMI Exceeds CISPR 11 Class B (Medical Models) CE Marked to LVD
Description
75 W , Multiple Output Global Performance Switchers General Specifications Input Protection: Internal AC fuse provided on all units. Inrush Current: Inrush is limited by internal thermistors. The inrush at 240 VAC averaged over the first AC half-cycle under cold start conditions will not exceed 37 A. Temperature Range: 0 to 50°C at full rated power. EMI Compliance: All models include built-in EMI filtering to meet or exceed the emissions requirements of FCC 20870 Class B, CISPR22-Class B and VDE 0871 Class A above 150 kHz. Typical margins >3 dB at all frequencies and line/load conditions. Voltage Adjust: Factory set on GLC40, however, adjust potentiometer standard on all GLX50 and GLX65. Safety: All GLC models are approved to UL1950, CSA22.2 No. 450, and EN60950. All GLM models approved to UL2601, CSA22.2 No. 601.1 and EN60601-1. Input Current: Maximum input current at 120 VAC, 60 Hz with full rated load not to exceed 1.3 A for GLC40, 1.5 A for GLX50, 1.7 A for GLX65 singles and 2.0 A for the GLX55 multis. Efficiency: 70-94% depending on model. AC Input: 90-264 VAC, 47-63 Hz single phase. DC Output: See output rating chart Medical Leakage Current: G LM50 - 100 μA @ 264 VAC, 60 Hz; GLM65 Singles — 31 μA @ 132 VAC, 60 Hz; GLM65 multis — 80 μA @ 132 VAC, 60 Hz Hold Time: 15 mS minimum at full load and nominal line (115 VAC). Overload Protection: Fully protected against short circuit and output overload on all outputs. Short circuit protection is cycling type power limit. Output Noise and Ripple: 0.5% RMS 1% PK-PK, 20 MHz bandwidth, differential mode. Transient Response: Main output: 500 μSec typical response time for return to within 0.5% of final value for a 50% load step within the regulations limits of minimum and maximum load, dl/dt<0.2 A/μSec. Maximum voltage deviation is 3.5%. Additional Information: Contact your local Allied sales representative or www.condorpower.com UL2601 and IEC601-1. Dimensions — In. (L × W × D): Multiple Output — 7.00 × 4.25 × 1.30; Single Output — 5.75 × 3.40 × 1.56 Input Current. Maximum input current at 90 VAC, 60 Hz with full rated output load not to exceed 2.9 A. Hold-Up Time: 20 mSec minimum from loss of AC input at full load, nominal line (120 VAC). Output Power. Normal continuous output power is 75 W for unrestricted natural convection cooling; 110 W with 26 cfm airflow. During peak load conditions output regulation may exceed total regulation and noise limits. Total Regulation. Adjustable Outputs: Maximum deviation from set point. Fixed Outputs: Maximum deviation from nominal. Power Limit. Factory set to begin power limiting at approximately 120 W (GLC75-5 is set at approximately 100 W). Fully protected against short circuit and output overload. Short circuit protection is cycling type power limit. Output Noise. 0.5% RMS, 1% Pk-Pk, 20 MHz bandwidth, differential mode. Measured with noise probe directly across output terminals of the power supply. Transient Response. Main Output: 500 mSec typical response time for return to within 0.5% of final value for a 50% load step change, Di/Dt <0.2 A/mSec. Maximum Voltage Deviation: 3.5%. Startup/Shutdown Overshoot: Less than 3%. Voltage Adjust. Factory set on standard multiple-output units. All single-output models and multiple-output models with optional potentiometer are adjustable ±5%. Note: Output #1 must not be more than 1% below nominal to achieve full output regulation on output #2. High voltage settings may degrade the reliability of the unit due to excessive power dissipation in some outputs. Overvoltage Protection. Built in on main output. Reverse Voltage Protection. Protected against inadvertent application of reverse voltage up to 1 times rated current of the reversed output. Efficiency. 72-85% depending on model. Turn-On Time. Less than 1 second at 120 VAC, 25°C (inversely proportional to input voltage and thermistor temperature). Input Protection. Internal AC fuse provided. Designed to blow only if a catastrophic failure occurs in the unit — fuse does not blow on overload or short circuit. Inrush Current. Inrush limited by internal thermistors. Inrush at 240 VAC, averaged over the first AC half-cycle under cold start conditions will not exceed 37 A. Temperature Coefficient. 0.03%/°C typical on all outputs. Environmental. Designed for 0 to 50°C operation at full rated output power; derate output current and total output power by 2.50% per °C between 50-70°C.&# Features Cost Effective Power Source Universal Input 90-264 VAC Two-Year Warranty Single and Multiple Output Models Overload and Overvoltage Protection Built-In EMI Filter to CISPR 11/22B UL, CSA, and IEC Approvals Operation at No-Load All Units Meet 1 U Height Cost-Effective Multiple Output Power Source Universal Input 90-264 VAC Multiple Output Size 7.00" × 4.25" × 1.30" (Meets 1U Height) Single Output Size 5.75" × 3.4" × 1.56" (Meets 1U Applications) Two-Year Warranty Conducted EMI Exceeds CISPR 11 Class B (Medical Models) CE Marked to LVD

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Multiple Output; 4; 2.3 A(Max.); 0 to degC; 0.03%/ degC (Typ.) - 70152042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Multiple Output; 4; 2.3 A(Max.); 0 to degC; 0.03%/ degC (Typ.)
70152042
Power Supply, Multiple Output; 4; 2.3 A(Max.); 0 to degC; 0.03%/ degC (Typ.) 70152042
75 W , Multiple Output Global Performance Switchers General Specifications Input Protection: Internal AC fuse provided on all units. Inrush Current: Inrush is limited by internal thermistors. The inrush at 240 VAC averaged over the first AC half-cycle under cold start conditions will not exceed 37 A. Temperature Range: 0 to 50°C at full rated power. EMI Compliance: All models include built-in EMI filtering to meet or exceed the emissions requirements of FCC 20870 Class B, CISPR22-Class B and VDE 0871 Class A above 150 kHz. Typical margins >3 dB at all frequencies and line/load conditions. Voltage Adjust: Factory set on GLC40, however, adjust potentiometer standard on all GLX50 and GLX65. Safety: All GLC models are approved to UL1950, CSA22.2 No. 450, and EN60950. All GLM models approved to UL2601, CSA22.2 No. 601.1 and EN60601-1. Input Current: Maximum input current at 120 VAC, 60 Hz with full rated load not to exceed 1.3 A for GLC40, 1.5 A for GLX50, 1.7 A for GLX65 singles and 2.0 A for the GLX55 multis. Efficiency: 70-94% depending on model. AC Input: 90-264 VAC, 47-63 Hz single phase. DC Output: See output rating chart Medical Leakage Current: G LM50 - 100 μA @ 264 VAC, 60 Hz; GLM65 Singles — 31 μA @ 132 VAC, 60 Hz; GLM65 multis — 80 μA @ 132 VAC, 60 Hz Hold Time: 15 mS minimum at full load and nominal line (115 VAC). Overload Protection: Fully protected against short circuit and output overload on all outputs. Short circuit protection is cycling type power limit. Output Noise and Ripple: 0.5% RMS 1% PK-PK, 20 MHz bandwidth, differential mode. Transient Response: Main output: 500 μSec typical response time for return to within 0.5% of final value for a 50% load step within the regulations limits of minimum and maximum load, dl/dt<0.2 A/μSec. Maximum voltage deviation is 3.5%. Additional Information: Contact your local Allied sales representative or www.condorpower.com UL2601 and IEC601-1. Dimensions — In. (L × W × D): Multiple Output — 7.00 × 4.25 × 1.30; Single Output — 5.75 × 3.40 × 1.56 Input Current. Maximum input current at 90 VAC, 60 Hz with full rated output load not to exceed 2.9 A. Hold-Up Time: 20 mSec minimum from loss of AC input at full load, nominal line (120 VAC). Output Power. Normal continuous output power is 75 W for unrestricted natural convection cooling; 110 W with 26 cfm airflow. During peak load conditions output regulation may exceed total regulation and noise limits. Total Regulation. Adjustable Outputs: Maximum deviation from set point. Fixed Outputs: Maximum deviation from nominal. Power Limit. Factory set to begin power limiting at approximately 120 W (GLC75-5 is set at approximately 100 W). Fully protected against short circuit and output overload. Short circuit protection is cycling type power limit. Output Noise. 0.5% RMS, 1% Pk-Pk, 20 MHz bandwidth, differential mode. Measured with noise probe directly across output terminals of the power supply. Transient Response. Main Output: 500 mSec typical response time for return to within 0.5% of final value for a 50% load step change, Di/Dt <0.2 A/mSec. Maximum Voltage Deviation: 3.5%. Startup/Shutdown Overshoot: Less than 3%. Voltage Adjust. Factory set on standard multiple-output units. All single-output models and multiple-output models with optional potentiometer are adjustable ±5%. Note: Output #1 must not be more than 1% below nominal to achieve full output regulation on output #2. High voltage settings may degrade the reliability of the unit due to excessive power dissipation in some outputs. Overvoltage Protection. Built in on main output. Reverse Voltage Protection. Protected against inadvertent application of reverse voltage up to 1 times rated current of the reversed output. Efficiency. 72-85% depending on model. Turn-On Time. Less than 1 second at 120 VAC, 25°C (inversely proportional to input voltage and thermistor temperature). Input Protection. Internal AC fuse provided. Designed to blow only if a catastrophic failure occurs in the unit — fuse does not blow on overload or short circuit. Inrush Current. Inrush limited by internal thermistors. Inrush at 240 VAC, averaged over the first AC half-cycle under cold start conditions will not exceed 37 A. Temperature Coefficient. 0.03%/°C typical on all outputs. Environmental. Designed for 0 to 50°C operation at full rated output power; derate output current and total output power by 2.50% per °C between 50-70°C.&# Features Cost Effective Power Source Universal Input 90-264 VAC Two-Year Warranty Single and Multiple Output Models Overload and Overvoltage Protection Built-In EMI Filter to CISPR 11/22B UL, CSA, and IEC Approvals Operation at No-Load All Units Meet 1 U Height Cost-Effective Multiple Output Power Source Universal Input 90-264 VAC Multiple Output Size 7.00" × 4.25" × 1.30" (Meets 1U Height) Single Output Size 5.75" × 3.4" × 1.56" (Meets 1U Applications) Two-Year Warranty Conducted EMI Exceeds CISPR 11 Class B (Medical Models) CE Marked to LVD

75 W , Multiple Output Global Performance Switchers
General Specifications
Input Protection:
Internal AC fuse provided on all units.
Inrush Current: Inrush is limited by internal thermistors. The inrush at 240 VAC averaged over the first AC half-cycle under cold start conditions will not exceed 37 A.
Temperature Range: 0 to 50°C at full rated power.
EMI Compliance: All models include built-in EMI filtering to meet or exceed the emissions requirements of FCC 20870 Class B, CISPR22-Class B and VDE 0871 Class A above 150 kHz. Typical margins >3 dB at all frequencies and line/load conditions.
Voltage Adjust: Factory set on GLC40, however, adjust potentiometer standard on all GLX50 and GLX65.
Safety: All GLC models are approved to UL1950, CSA22.2 No. 450, and EN60950. All GLM models approved to UL2601, CSA22.2 No. 601.1 and EN60601-1.
Input Current: Maximum input current at 120 VAC, 60 Hz with full rated load not to exceed 1.3 A for GLC40, 1.5 A for GLX50, 1.7 A for GLX65 singles and 2.0 A for the GLX55 multis.
Efficiency: 70-94% depending on model.
AC Input: 90-264 VAC, 47-63 Hz single phase.
DC Output: See output rating chart
Medical Leakage Current: G LM50 - 100 μA @ 264 VAC, 60 Hz; GLM65 Singles — 31 μA @ 132 VAC, 60 Hz; GLM65 multis — 80 μA @ 132 VAC, 60 Hz
Hold Time: 15 mS minimum at full load and nominal line (115 VAC).
Overload Protection: Fully protected against short circuit and output overload on all outputs. Short circuit protection is cycling type power limit.
Output Noise and Ripple: 0.5% RMS 1% PK-PK, 20 MHz bandwidth, differential mode.
Transient Response: Main output: 500 μSec typical response time for return to within 0.5% of final value for a 50% load step within the regulations limits of minimum and maximum load, dl/dt<0.2 A/μSec. Maximum voltage deviation is 3.5%.
Additional Information: Contact your local Allied sales representative or www.condorpower.com
UL2601 and IEC601-1. Dimensions — In. (L × W × D): Multiple Output — 7.00 × 4.25 × 1.30; Single Output — 5.75 × 3.40 × 1.56 Input Current. Maximum input current at 90 VAC, 60 Hz with full rated output load not to exceed 2.9 A. Hold-Up Time: 20 mSec minimum from loss of AC input at full load, nominal line (120 VAC). Output Power. Normal continuous output power is 75 W for unrestricted natural convection cooling; 110 W with 26 cfm airflow. During peak load conditions output regulation may exceed total regulation and noise limits. Total Regulation. Adjustable Outputs: Maximum deviation from set point. Fixed Outputs: Maximum deviation from nominal. Power Limit. Factory set to begin power limiting at approximately 120 W (GLC75-5 is set at approximately 100 W). Fully protected against short circuit and output overload. Short circuit protection is cycling type power limit. Output Noise. 0.5% RMS, 1% Pk-Pk, 20 MHz bandwidth, differential mode. Measured with noise probe directly across output terminals of the power supply. Transient Response. Main Output: 500 mSec typical response time for return to within 0.5% of final value for a 50% load step change, Di/Dt <0.2 A/mSec. Maximum Voltage Deviation: 3.5%. Startup/Shutdown Overshoot: Less than 3%. Voltage Adjust. Factory set on standard multiple-output units. All single-output models and multiple-output models with optional potentiometer are adjustable ±5%. Note: Output #1 must not be more than 1% below nominal to achieve full output regulation on output #2. High voltage settings may degrade the reliability of the unit due to excessive power dissipation in some outputs. Overvoltage Protection. Built in on main output. Reverse Voltage Protection. Protected against inadvertent application of reverse voltage up to 1 times rated current of the reversed output. Efficiency. 72-85% depending on model. Turn-On Time. Less than 1 second at 120 VAC, 25°C (inversely proportional to input voltage and thermistor temperature). Input Protection. Internal AC fuse provided. Designed to blow only if a catastrophic failure occurs in the unit — fuse does not blow on overload or short circuit. Inrush Current. Inrush limited by internal thermistors. Inrush at 240 VAC, averaged over the first AC half-cycle under cold start conditions will not exceed 37 A. Temperature Coefficient. 0.03%/°C typical on all outputs. Environmental. Designed for 0 to 50°C operation at full rated output power; derate output current and total output power by 2.50% per °C between 50-70°C.&#
Features

  • Cost Effective Power Source
  • Universal Input 90-264 VAC
  • Two-Year Warranty
  • Single and Multiple Output Models
  • Overload and Overvoltage Protection
  • Built-In EMI Filter to CISPR 11/22B
  • UL, CSA, and IEC Approvals
  • Operation at No-Load
  • All Units Meet 1 U Height
  • Cost-Effective Multiple Output Power Source
  • Universal Input 90-264 VAC
  • Multiple Output Size 7.00" × 4.25" × 1.30" (Meets 1U Height)
  • Single Output Size 5.75" × 3.4" × 1.56" (Meets 1U Applications)
  • Two-Year Warranty
  • Conducted EMI Exceeds CISPR 11 Class B (Medical Models)
  • CE Marked to LVD
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70152042
Product Name Power Supply, Multiple Output; 4; 2.3 A(Max.); 0 to degC; 0.03%/ degC (Typ.)
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Medical
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PST240/24/10 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details