SL Power Electronics Corp. Power Supply; 90 to 264 VAC; 65 W; lt2 A; 80 % (Typ.); 5.1 V; 15 V; -15 V; GLM65B

Description
Power Supply, 78% (Typ.) @ 100 VAC Efficiency, 25 A (Typ.) @ 100 VAC Inrush Current General Specifications Input Protection: Internal AC fuse provided on all units. Inrush Current: Inrush is limited by internal thermistors. The inrush at 240 VAC averaged over the first AC half-cycle under cold start conditions will not exceed 37 A. Temperature Range: 0 to 50°C at full rated power. EMI Compliance: All models include built-in EMI filtering to meet or exceed the emissions requirements of FCC 20870 Class B, CISPR22-Class B and VDE 0871 Class A above 150 kHz. Typical margins >3 dB at all frequencies and line/load conditions. Voltage Adjust: Factory set on GLC40, however, adjust potentiometer standard on all GLX50 and GLX65. Safety: All GLC models are approved to UL1950, CSA22.2 No. 450, and EN60950. All GLM models approved to UL2601, CSA22.2 No. 601.1 and EN60601-1. Input Current: Maximum input current at 120 VAC, 60 Hz with full rated load not to exceed 1.3 A for GLC40, 1.5 A for GLX50, 1.7 A for GLX65 singles and 2.0 A for the GLX55 multis. Efficiency: 70-94% depending on model. AC Input: 90-264 VAC, 47-63 Hz single phase. DC Output: See output rating chart Medical Leakage Current: G LM50 - 100 μA @ 264 VAC, 60 Hz; GLM65 Singles — 31 μA @ 132 VAC, 60 Hz; GLM65 multis — 80 μA @ 132 VAC, 60 Hz Hold Time: 15 mS minimum at full load and nominal line (115 VAC). Overload Protection: Fully protected against short circuit and output overload on all outputs. Short circuit protection is cycling type power limit. Output Noise and Ripple: 0.5% RMS 1% PK-PK, 20 MHz bandwidth, differential mode. Transient Response: Main output: 500 μSec typical response time for return to within 0.5% of final value for a 50% load step within the regulations limits of minimum and maximum load, dl/dt<0.2 A/μSec. Maximum voltage deviation is 3.5%. Additional Information: Contact your local Allied sales representative or www.condorpower.com UL 2601, EN60601, CSA22.2 No. 601.1. Dim.: 3.0"L × 5.0"W × 1.06"D. Weight. (Ozs.): Single output — 5; Multiple output — 6.5. Features Cost Effective Power Source Universal Input 90-264 VAC Two-Year Warranty Single and Multiple Output Models Overload and Overvoltage Protection Built-In EMI Filter to CISPR 11/22B UL, CSA, and IEC Approvals Operation at No-Load All Units Meet 1 U Height 4.1 W/in 3 Compact (3.00" × 5.00" × 1.06") Ultra-High Efficiency (Up to 94%) Using Patented Technology Meets Harmonic Requirements of IEC1000-3-2, Class A Conducted EMI Exceeds CISPR 11 Class B (Medical Models) Two-Year Warranty Exempt From Line Harmonics Standard EN61000-3-2 CE Marked to LVD
Description
Power Supply, 78% (Typ.) @ 100 VAC Efficiency, 25 A (Typ.) @ 100 VAC Inrush Current General Specifications Input Protection: Internal AC fuse provided on all units. Inrush Current: Inrush is limited by internal thermistors. The inrush at 240 VAC averaged over the first AC half-cycle under cold start conditions will not exceed 37 A. Temperature Range: 0 to 50°C at full rated power. EMI Compliance: All models include built-in EMI filtering to meet or exceed the emissions requirements of FCC 20870 Class B, CISPR22-Class B and VDE 0871 Class A above 150 kHz. Typical margins >3 dB at all frequencies and line/load conditions. Voltage Adjust: Factory set on GLC40, however, adjust potentiometer standard on all GLX50 and GLX65. Safety: All GLC models are approved to UL1950, CSA22.2 No. 450, and EN60950. All GLM models approved to UL2601, CSA22.2 No. 601.1 and EN60601-1. Input Current: Maximum input current at 120 VAC, 60 Hz with full rated load not to exceed 1.3 A for GLC40, 1.5 A for GLX50, 1.7 A for GLX65 singles and 2.0 A for the GLX55 multis. Efficiency: 70-94% depending on model. AC Input: 90-264 VAC, 47-63 Hz single phase. DC Output: See output rating chart Medical Leakage Current: G LM50 - 100 μA @ 264 VAC, 60 Hz; GLM65 Singles — 31 μA @ 132 VAC, 60 Hz; GLM65 multis — 80 μA @ 132 VAC, 60 Hz Hold Time: 15 mS minimum at full load and nominal line (115 VAC). Overload Protection: Fully protected against short circuit and output overload on all outputs. Short circuit protection is cycling type power limit. Output Noise and Ripple: 0.5% RMS 1% PK-PK, 20 MHz bandwidth, differential mode. Transient Response: Main output: 500 μSec typical response time for return to within 0.5% of final value for a 50% load step within the regulations limits of minimum and maximum load, dl/dt<0.2 A/μSec. Maximum voltage deviation is 3.5%. Additional Information: Contact your local Allied sales representative or www.condorpower.com UL 2601, EN60601, CSA22.2 No. 601.1. Dim.: 3.0"L × 5.0"W × 1.06"D. Weight. (Ozs.): Single output — 5; Multiple output — 6.5. Features Cost Effective Power Source Universal Input 90-264 VAC Two-Year Warranty Single and Multiple Output Models Overload and Overvoltage Protection Built-In EMI Filter to CISPR 11/22B UL, CSA, and IEC Approvals Operation at No-Load All Units Meet 1 U Height 4.1 W/in 3 Compact (3.00" × 5.00" × 1.06") Ultra-High Efficiency (Up to 94%) Using Patented Technology Meets Harmonic Requirements of IEC1000-3-2, Class A Conducted EMI Exceeds CISPR 11 Class B (Medical Models) Two-Year Warranty Exempt From Line Harmonics Standard EN61000-3-2 CE Marked to LVD

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 90 to 264 VAC; 65 W; lt2 A; 80 % (Typ.); 5.1 V; 15 V; -15 V; - 70152066 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 90 to 264 VAC; 65 W; lt2 A; 80 % (Typ.); 5.1 V; 15 V; -15 V;
70152066
Power Supply; 90 to 264 VAC; 65 W; lt2 A; 80 % (Typ.); 5.1 V; 15 V; -15 V; 70152066
Power Supply, 78% (Typ.) @ 100 VAC Efficiency, 25 A (Typ.) @ 100 VAC Inrush Current General Specifications Input Protection: Internal AC fuse provided on all units. Inrush Current: Inrush is limited by internal thermistors. The inrush at 240 VAC averaged over the first AC half-cycle under cold start conditions will not exceed 37 A. Temperature Range: 0 to 50°C at full rated power. EMI Compliance: All models include built-in EMI filtering to meet or exceed the emissions requirements of FCC 20870 Class B, CISPR22-Class B and VDE 0871 Class A above 150 kHz. Typical margins >3 dB at all frequencies and line/load conditions. Voltage Adjust: Factory set on GLC40, however, adjust potentiometer standard on all GLX50 and GLX65. Safety: All GLC models are approved to UL1950, CSA22.2 No. 450, and EN60950. All GLM models approved to UL2601, CSA22.2 No. 601.1 and EN60601-1. Input Current: Maximum input current at 120 VAC, 60 Hz with full rated load not to exceed 1.3 A for GLC40, 1.5 A for GLX50, 1.7 A for GLX65 singles and 2.0 A for the GLX55 multis. Efficiency: 70-94% depending on model. AC Input: 90-264 VAC, 47-63 Hz single phase. DC Output: See output rating chart Medical Leakage Current: G LM50 - 100 μA @ 264 VAC, 60 Hz; GLM65 Singles — 31 μA @ 132 VAC, 60 Hz; GLM65 multis — 80 μA @ 132 VAC, 60 Hz Hold Time: 15 mS minimum at full load and nominal line (115 VAC). Overload Protection: Fully protected against short circuit and output overload on all outputs. Short circuit protection is cycling type power limit. Output Noise and Ripple: 0.5% RMS 1% PK-PK, 20 MHz bandwidth, differential mode. Transient Response: Main output: 500 μSec typical response time for return to within 0.5% of final value for a 50% load step within the regulations limits of minimum and maximum load, dl/dt<0.2 A/μSec. Maximum voltage deviation is 3.5%. Additional Information: Contact your local Allied sales representative or www.condorpower.com UL 2601, EN60601, CSA22.2 No. 601.1. Dim.: 3.0"L × 5.0"W × 1.06"D. Weight. (Ozs.): Single output — 5; Multiple output — 6.5. Features Cost Effective Power Source Universal Input 90-264 VAC Two-Year Warranty Single and Multiple Output Models Overload and Overvoltage Protection Built-In EMI Filter to CISPR 11/22B UL, CSA, and IEC Approvals Operation at No-Load All Units Meet 1 U Height 4.1 W/in 3 Compact (3.00" × 5.00" × 1.06") Ultra-High Efficiency (Up to 94%) Using Patented Technology Meets Harmonic Requirements of IEC1000-3-2, Class A Conducted EMI Exceeds CISPR 11 Class B (Medical Models) Two-Year Warranty Exempt From Line Harmonics Standard EN61000-3-2 CE Marked to LVD

Power Supply, 78% (Typ.) @ 100 VAC Efficiency, 25 A (Typ.) @ 100 VAC Inrush Current
General Specifications
Input Protection:
Internal AC fuse provided on all units.
Inrush Current: Inrush is limited by internal thermistors. The inrush at 240 VAC averaged over the first AC half-cycle under cold start conditions will not exceed 37 A.
Temperature Range: 0 to 50°C at full rated power.
EMI Compliance: All models include built-in EMI filtering to meet or exceed the emissions requirements of FCC 20870 Class B, CISPR22-Class B and VDE 0871 Class A above 150 kHz. Typical margins >3 dB at all frequencies and line/load conditions.
Voltage Adjust: Factory set on GLC40, however, adjust potentiometer standard on all GLX50 and GLX65.
Safety: All GLC models are approved to UL1950, CSA22.2 No. 450, and EN60950. All GLM models approved to UL2601, CSA22.2 No. 601.1 and EN60601-1.
Input Current: Maximum input current at 120 VAC, 60 Hz with full rated load not to exceed 1.3 A for GLC40, 1.5 A for GLX50, 1.7 A for GLX65 singles and 2.0 A for the GLX55 multis.
Efficiency: 70-94% depending on model.
AC Input: 90-264 VAC, 47-63 Hz single phase.
DC Output: See output rating chart
Medical Leakage Current: G LM50 - 100 μA @ 264 VAC, 60 Hz; GLM65 Singles — 31 μA @ 132 VAC, 60 Hz; GLM65 multis — 80 μA @ 132 VAC, 60 Hz
Hold Time: 15 mS minimum at full load and nominal line (115 VAC).
Overload Protection: Fully protected against short circuit and output overload on all outputs. Short circuit protection is cycling type power limit.
Output Noise and Ripple: 0.5% RMS 1% PK-PK, 20 MHz bandwidth, differential mode.
Transient Response: Main output: 500 μSec typical response time for return to within 0.5% of final value for a 50% load step within the regulations limits of minimum and maximum load, dl/dt<0.2 A/μSec. Maximum voltage deviation is 3.5%.
Additional Information: Contact your local Allied sales representative or www.condorpower.com
UL 2601, EN60601, CSA22.2 No. 601.1. Dim.: 3.0"L × 5.0"W × 1.06"D. Weight. (Ozs.): Single output — 5; Multiple output — 6.5.
Features

  • Cost Effective Power Source
  • Universal Input 90-264 VAC
  • Two-Year Warranty
  • Single and Multiple Output Models
  • Overload and Overvoltage Protection
  • Built-In EMI Filter to CISPR 11/22B
  • UL, CSA, and IEC Approvals
  • Operation at No-Load
  • All Units Meet 1 U Height
  • 4.1 W/in 3
  • Compact (3.00" × 5.00" × 1.06")
  • Ultra-High Efficiency (Up to 94%) Using Patented Technology
  • Meets Harmonic Requirements of IEC1000-3-2, Class A
  • Conducted EMI Exceeds CISPR 11 Class B (Medical Models)
  • Two-Year Warranty
  • Exempt From Line Harmonics Standard EN61000-3-2
  • CE Marked to LVD
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70152066
Product Name Power Supply; 90 to 264 VAC; 65 W; lt2 A; 80 % (Typ.); 5.1 V; 15 V; -15 V;
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Medical
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10200-140-3u-27449 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 140 amps
View Details