SL Power Electronics Corp. 110 Watt Medical Global Performance Switcher GLM110-524G

Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Description
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Datasheet
Datasheet Summary
Powered by GS/AI

The GLM110-524G is a 110 Watt Medical Global Performance Switcher designed for medical applications, compliant with UL2601-1, EN60601-1, and CSA-C22.2 No. 601.1 standards. It operates with an AC input range of 90-264 Vac and a frequency of 47-63 Hz. The switcher provides a normal continuous output power of 75 W under unrestricted natural convection or 110 W with forced air cooling at 26 cfm. This model features dual outputs: +24 V with a minimum load of 1 A and +5 V with a minimum load of 0 A. It includes overload protection, short circuit protection, and a power fail signal that activates before output voltage drops significantly. The efficiency ranges from 72% to 85%, depending on the model. The GLM110-524G is also RoHS compliant and has a low profile height of 1.30 inches. It is suitable for a wide range of operating conditions, with an operating temperature range of 0 to 50°C and a non-operating range of -40 to +85°C. The unit is designed to withstand environmental stresses, including shock and vibration, making it a reliable choice for medical equipment applications.

Datasheet Summary
Powered by GS/AI

The GLM110-524G is a 110 Watt Medical Global Performance Switcher designed for medical applications, compliant with UL2601-1, EN60601-1, and CSA-C22.2 No. 601.1 standards. It operates with an AC input range of 90-264 Vac and a frequency of 47-63 Hz. The switcher provides a normal continuous output power of 75 W under unrestricted natural convection or 110 W with forced air cooling at 26 cfm. This model features dual outputs: +24 V with a minimum load of 1 A and +5 V with a minimum load of 0 A. It includes overload protection, short circuit protection, and a power fail signal that activates before output voltage drops significantly. The efficiency ranges from 72% to 85%, depending on the model. The GLM110-524G is also RoHS compliant and has a low profile height of 1.30 inches. It is suitable for a wide range of operating conditions, with an operating temperature range of 0 to 50°C and a non-operating range of -40 to +85°C. The unit is designed to withstand environmental stresses, including shock and vibration, making it a reliable choice for medical equipment applications.

Suppliers

Company
Product
Description
Supplier Links
110 Watt Medical Global Performance Switcher - GLM110-524G - SL Power Electronics Corp.
Ventura, CA, USA
110 Watt Medical Global Performance Switcher
GLM110-524G
110 Watt Medical Global Performance Switcher GLM110-524G
Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed. Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
  • Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products.
  • One of the industry’s broadest range of standard medical product lines helps reduce product risk, NRE, unit costs, and lead times when modified and custom solutions are needed.
  • Our global team of medical-power experts can assist with power-system selection, integration, and understanding complex regulatory requirements.
Supplier's Site Datasheet

Technical Specifications

  SL Power Electronics Corp.
Product Category Power Supplies
Product Number GLM110-524G
Product Name 110 Watt Medical Global Performance Switcher
Type DC Power Supply; AC/DC Converter; Medical Power Supply
Form Factor Open Frame
Applications Instrumentation
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details