SL Power Electronics Corp. Global Performance Switcher GLC75-28G

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Global Performance Switcher - GLC75-28G - SL Power Electronics Corp.
Ventura, CA, USA
Global Performance Switcher
GLC75-28G
Global Performance Switcher GLC75-28G
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Supplier's Site Datasheet
POWER SUPPLY, SWITCHING; 75 W; 90 TO 264 VAC; 28 V; 2.3 A (MAX.); 2.7 A - 70151853 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, SWITCHING; 75 W; 90 TO 264 VAC; 28 V; 2.3 A (MAX.); 2.7 A
70151853
POWER SUPPLY, SWITCHING; 75 W; 90 TO 264 VAC; 28 V; 2.3 A (MAX.); 2.7 A 70151853
75 W Single Output Power Supplies — GLC75 Series Single Output — Overall Dimensions: 5.75 × 3.40 × 1.56, Wt: 1.0 Lbs. Meets 1U applications. Universal Input 90-264 VAC Two-Year Warranty Complies with EN61000-3-2 Class A Conducted EMI Exceeds FCC Class B and CISPR 22 Class B Commercial Approved to UL 1950, CSA 22.2 No. 234 and IE C950, EN60950 Marked to LVD

75 W Single Output Power Supplies — GLC75 Series
Single Output — Overall Dimensions: 5.75 × 3.40 × 1.56, Wt: 1.0 Lbs. Meets 1U applications.

  • Universal Input 90-264 VAC
  • Two-Year Warranty
  • Complies with EN61000-3-2 Class A
  • Conducted EMI Exceeds FCC Class B and CISPR 22 Class B
  • Commercial Approved to UL 1950, CSA 22.2 No. 234 and IE C950, EN60950
  • Marked to LVD
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number GLC75-28G 70151853
Product Name Global Performance Switcher POWER SUPPLY, SWITCHING; 75 W; 90 TO 264 VAC; 28 V; 2.3 A (MAX.); 2.7 A
Type DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Commercial
Regulatory Compliance RoHS
DC Output Voltage 28.0 volts 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details