SL Power Electronics Corp. Global Performance Switcher GLC75-12G

Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Datasheet
Description
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Global Performance Switcher - GLC75-12G - SL Power Electronics Corp.
Ventura, CA, USA
Global Performance Switcher
GLC75-12G
Global Performance Switcher GLC75-12G
A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environme nt shock and vibration. Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
  • A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications.
  • Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
  • Advanced topologies deliver increased efficiencies across the wide range of line and load conditions.
Supplier's Site Datasheet
SWITCHING POWER SUPPLY, 90-264V INPUT, 75W, OUTPUT: 12V @ 6.3A, LOW COST - 70151723 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWER SUPPLY, 90-264V INPUT, 75W, OUTPUT: 12V @ 6.3A, LOW COST
70151723
SWITCHING POWER SUPPLY, 90-264V INPUT, 75W, OUTPUT: 12V @ 6.3A, LOW COST 70151723
75 W Single Output Power Supplies — GLC75 Series Single Output — Overall Dimensions: 5.75 × 3.40 × 1.56, Wt: 1.0 Lbs. Meets 1U applications. Universal Input 90-264 VAC Two-Year Warranty Complies with EN61000-3-2 Class A Conducted EMI Exceeds FCC Class B and CISPR 22 Class B Commercial Approved to UL 1950, CSA 22.2 No. 234 and IE C950, EN60950 Marked to LVD

75 W Single Output Power Supplies — GLC75 Series
Single Output — Overall Dimensions: 5.75 × 3.40 × 1.56, Wt: 1.0 Lbs. Meets 1U applications.

  • Universal Input 90-264 VAC
  • Two-Year Warranty
  • Complies with EN61000-3-2 Class A
  • Conducted EMI Exceeds FCC Class B and CISPR 22 Class B
  • Commercial Approved to UL 1950, CSA 22.2 No. 234 and IE C950, EN60950
  • Marked to LVD
Supplier's Site

Technical Specifications

  SL Power Electronics Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number GLC75-12G 70151723
Product Name Global Performance Switcher SWITCHING POWER SUPPLY, 90-264V INPUT, 75W, OUTPUT: 12V @ 6.3A, LOW COST
Type DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation Commercial
Regulatory Compliance RoHS
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details