SL Power Electronics Corp. Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters CENB1040A1245F02

Description
Win Source Part Number: 1116216-CENB1040A124 5F02 Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: CENB1040 Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 41 W Voltage - Output: 12V Voltage - Input: 100 ~ 240 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 3.4A Efficiency: Level V Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 300mW Input Connector: IEC 320-C14 Cord Length: 47" (1.20m) Temperature Range - Operating: 0°C ~ 40°C Dimension: 2.00" L x 4.00" W x 1.30" H (50.8mm x 101.6mm x 33.0mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Other Names: 2266-CENB1040A1245F0 2 Approval Agency: CE, cULus RoHS Status: RoHS non-compliant Standard Number: 60950-1
Request a Quote Datasheet
Description
Win Source Part Number: 1116216-CENB1040A124 5F02 Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: CENB1040 Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 41 W Voltage - Output: 12V Voltage - Input: 100 ~ 240 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 3.4A Efficiency: Level V Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 300mW Input Connector: IEC 320-C14 Cord Length: 47" (1.20m) Temperature Range - Operating: 0°C ~ 40°C Dimension: 2.00" L x 4.00" W x 1.30" H (50.8mm x 101.6mm x 33.0mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Other Names: 2266-CENB1040A1245F0 2 Approval Agency: CE, cULus RoHS Status: RoHS non-compliant Standard Number: 60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1116216-CENB1040A1245F02 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
1116216-CENB1040A1245F02
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1116216-CENB1040A1245F02
Win Source Part Number: 1116216-CENB1040A124 5F02 Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: CENB1040 Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 41 W Voltage - Output: 12V Voltage - Input: 100 ~ 240 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 3.4A Efficiency: Level V Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 300mW Input Connector: IEC 320-C14 Cord Length: 47" (1.20m) Temperature Range - Operating: 0°C ~ 40°C Dimension: 2.00" L x 4.00" W x 1.30" H (50.8mm x 101.6mm x 33.0mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: SL Power Electronics Manufacture of Condor/Ault Brands Other Names: 2266-CENB1040A1245F0 2 Approval Agency: CE, cULus RoHS Status: RoHS non-compliant Standard Number: 60950-1

Win Source Part Number: 1116216-CENB1040A1245F02
Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Series: CENB1040
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 41 W
Voltage - Output: 12V
Voltage - Input: 100 ~ 240 VAC
Input Type: Cord (Sold Separately)
Polarization: Positive Center
Current - Output (Max): 3.4A
Efficiency: Level V
Region Utilized: International
Form: Desktop (Class I)
No Load Power Consumption: 300mW
Input Connector: IEC 320-C14
Cord Length: 47" (1.20m)
Temperature Range - Operating: 0°C ~ 40°C
Dimension: 2.00" L x 4.00" W x 1.30" H (50.8mm x 101.6mm x 33.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
Mfr: SL Power Electronics Manufacture of Condor/Ault Brands
Other Names: 2266-CENB1040A1245F02
Approval Agency: CE, cULus
RoHS Status: RoHS non-compliant
Standard Number: 60950-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1116216-CENB1040A1245F02
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2B165FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 31 watts
View Details
ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details