The SMV2025 series are silicon surface mount, hyperabrupt tuning varactor diodes, excellent for use as high-Q tuning elements in an RF Voltage Controlled Oscillator (VCO), voltagecontrolled phase shifter, or tunable bandpass filter.
The minimum capacitance ratio from 2 V to 10 V is 2.2, which makes the SMV2025 series suitable for wide-bandwidth VCOs and wide phase-range phase shifters.
The SMV2025-099 is supplied as 100-percent electrically tested, fully singulated wafers mounted on a film frame. The SMV2025-000 is supplied as a 100-percent electrically tested die in waffle packs.
| Skyworks Solutions, Inc. | |
|---|---|
| Product Category | Varactor Diodes |
| Product Number | SMV2025-000 Chip |
| Product Name | Hyperabrupt Tuning Varactors Supplied on Film Frame and Waffle Packs |
| VR | 20 volts |