Skyworks Solutions, Inc. Variable Capacitance Diodes (Varicaps, Varactors) - SMV2023-011 SMV2023-011

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 065013-SMV2023-011 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Voltage - Peak Reverse (Max): 22V Capacitance Ratio: 4.2 Capacitance Ratio Condition: C4/C20 Q @ Vr, F: 500 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 065013-SMV2023-011 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Voltage - Peak Reverse (Max): 22V Capacitance Ratio: 4.2 Capacitance Ratio Condition: C4/C20 Q @ Vr, F: 500 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - SMV2023-011 - 065013-SMV2023-011 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SMV2023-011
065013-SMV2023-011
Variable Capacitance Diodes (Varicaps, Varactors) - SMV2023-011 065013-SMV2023-011
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 065013-SMV2023-011 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Voltage - Peak Reverse (Max): 22V Capacitance Ratio: 4.2 Capacitance Ratio Condition: C4/C20 Q @ Vr, F: 500 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 065013-SMV2023-011
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Voltage - Peak Reverse (Max): 22V
Capacitance Ratio: 4.2
Capacitance Ratio Condition: C4/C20
Q @ Vr, F: 500 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 282-SMV2023-011 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-SMV2023-011
Diode and Rectifier 282-SMV2023-011
VARACTOR Product overview: SMV2023-011 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV2023-011 can be used for catalog matching and distributor lookup.

VARACTOR Product overview: SMV2023-011 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV2023-011 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Rectifiers
Product Number 065013-SMV2023-011 282-SMV2023-011
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - SMV2023-011 Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data