DIODE VARACTOR 22V 100MA SOT-23 Product overview: SMV2023-001 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 100MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 22V, 100MA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV2023-001 can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 329971-SMV2023-001
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Voltage - Peak Reverse (Max): 22V
Capacitance Ratio: 4.2
Capacitance Ratio Condition: C4/C20
Q @ Vr, F: 500 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Varactor Diodes |
| Product Number | 282-SMV2023-001 | 329971-SMV2023-001 |
| Product Name | 22V 100MA SOT-23 Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - SMV2023-001 |
| Package | Reel - TR | SOT23; SOT-23-3 |