RF TUNING VARACTOR DIODE; Capacitance:18.5pF; Forward Current Max:20mA; Reverse Voltage:15V; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF Diodes |
| Product Number | 76R0525 |
| Product Name | Rf Tuning Varactor Diode; Capacitance Skyworks Solutions |
| Diode Type | Varactor |
| RoHS Compliant | RoHS |
| Package | SOD-323; SOD-323 |