Win Source Part Number: 1283390-SMP1331-087-
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: PIN Diode
Package: Box
For Use With/Related Products: SMP1331-087LF
Standard Package: 1
Frequency: 10MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1760,SMP1331-087
Base Product Number: SMP1331
RF Development Tools Pin Diode 45W Eval Board
EVAL KIT FOR SMP133-087LF
| Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283390-SMP1331-087-EVB | SMP1331-087-EVB | SMP1331-087-EVB |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board | Developement Board |