Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SMP1302-085LF-EVB

Description
Win Source Part Number: 1283391-SMP1302-085L F-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: PIN Diode Package: Box For Use With/Related Products: SMP1302-085LF Standard Package: 1 Frequency: 10MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SMP1302085LFEVB,863- 1418 Base Product Number: SMP1302
Request a Quote Datasheet
Description
Win Source Part Number: 1283391-SMP1302-085L F-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: PIN Diode Package: Box For Use With/Related Products: SMP1302-085LF Standard Package: 1 Frequency: 10MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SMP1302085LFEVB,863- 1418 Base Product Number: SMP1302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283391-SMP1302-085LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283391-SMP1302-085LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283391-SMP1302-085LF-EVB
Win Source Part Number: 1283391-SMP1302-085L F-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: PIN Diode Package: Box For Use With/Related Products: SMP1302-085LF Standard Package: 1 Frequency: 10MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SMP1302085LFEVB,863- 1418 Base Product Number: SMP1302

Win Source Part Number: 1283391-SMP1302-085LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: PIN Diode
Package: Box
For Use With/Related Products: SMP1302-085LF
Standard Package: 1
Frequency: 10MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SMP1302085LFEVB,863-1418
Base Product Number: SMP1302

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SMP1302-085LF-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SMP1302-085LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SMP1302-085LF-EVB
EVAL BOARD FOR SMP1302-085LF

EVAL BOARD FOR SMP1302-085LF

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283391-SMP1302-085LF-EVB SMP1302-085LF-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1914227 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GALI-3,DF782,50 OHM / RoHS - TB-409-3+ - Mini-Circuits
Specs
Category Developement Board
View Details