Product overview: SL38000ZI from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL38000ZI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1266689-SL38000ZI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: EProClock®
Package: Tube
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SL38000
Product Status: Obsolete
IC CLK 4PLL VCXO SSCG 28TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SL38000ZI | 1266689-SL38000ZI | SL38000ZI |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | CMOS; LVCMOS | |
| Package Type | Tube | Surface Mount; 28-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |