Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SL28SRC04BZC

Description
Win Source Part Number: 1266757-SL28SRC04BZC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 62 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL28SRC04 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1266757-SL28SRC04BZC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 62 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL28SRC04 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266757-SL28SRC04BZC
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266757-SL28SRC04BZC
Win Source Part Number: 1266757-SL28SRC04BZC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 62 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL28SRC04 Product Status: Obsolete

Win Source Part Number: 1266757-SL28SRC04BZC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tube
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 62
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SL28SRC04
Product Status: Obsolete

Buy Now Datasheet
Clock and Timing IC - 728-SL28SRC04BZC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SL28SRC04BZC
Clock and Timing IC 728-SL28SRC04BZC
Product overview: SL28SRC04BZC from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL28SRC04BZC can be used for catalog matching and distributor lookup.

Product overview: SL28SRC04BZC from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL28SRC04BZC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL28SRC04BZC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SL28SRC04BZC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SL28SRC04BZC
IC CLOCK 4PCIE GEN3 24TSSOP

IC CLOCK 4PCIE GEN3 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1266757-SL28SRC04BZC 728-SL28SRC04BZC SL28SRC04BZC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface HCSL HCSL
Package Type Surface Mount; 24-TSSOP (0.173", 4.40mm Width) Tube Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data