Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SL28PCIE50ALI

Description
Win Source Part Number: 1266693-SL28PCIE50AL I Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: EProClock® Package: Tray Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 10 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL, LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/Yes Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL28PCIE50 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1266693-SL28PCIE50AL I Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: EProClock® Package: Tray Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 10 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL, LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/Yes Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL28PCIE50 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266693-SL28PCIE50ALI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266693-SL28PCIE50ALI
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266693-SL28PCIE50ALI
Win Source Part Number: 1266693-SL28PCIE50AL I Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: EProClock® Package: Tray Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 10 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL, LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/Yes Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL28PCIE50 Product Status: Obsolete

Win Source Part Number: 1266693-SL28PCIE50ALI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: EProClock®
Package: Tray
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 10
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: No/Yes
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SL28PCIE50
Product Status: Obsolete

Buy Now Datasheet
Clock and Timing IC 728-SL28PCIE50ALI
Product overview: SL28PCIE50ALI from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL28PCIE50ALI can be used for catalog matching and distributor lookup.

Product overview: SL28PCIE50ALI from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL28PCIE50ALI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL28PCIE50ALI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SL28PCIE50ALI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SL28PCIE50ALI
IC CLOCK PCIE GEN2 48QFN

IC CLOCK PCIE GEN2 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1266693-SL28PCIE50ALI 728-SL28PCIE50ALI SL28PCIE50ALI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS; HCSL, LVCMOS HCSL, LVCMOS
Package Type Surface Mount; 48-WFQFN Exposed Pad Tray Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data