The SL28PCIE26ALC is a clock generator designed for PCI Express Gen 2 and Gen 3 applications, operating at an optimized frequency of 100 MHz. It features low power push-pull type differential output buffers and includes an integrated voltage regulator and resistors on differential clocks. The device provides four 100 MHz differential PCI-Express clocks with low jitter performance of less than 50 picoseconds. This clock generator utilizes EProClock® programmable technology, allowing for configuration via I²C with readback capabilities. It supports a triangular spread spectrum profile to minimize electromagnetic interference (EMI) and can accept a 25 MHz crystal input or clock input. The operating temperature range is industrial, from -40°C to 85°C, and it operates on a 3.3V power supply. The product is housed in a 32-pin QFN package, making it suitable for compact designs.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933976-SL28PCIE26ALC
Series: EProClock®
Operating Temperature Range: 0°C ~ 85°C
Features: IC 100MHz 1 32-WFQFN Exposed Pad
Package: Tube
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SL28PCIe26
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 73
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC CLOCK PCIE GEN3/2 32QFN Product overview: SL28PCIE26ALC from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL28PCIE26ALC can be used for catalog matching and distributor lookup.
IC CLOCK PCIE GEN3/2 32QFN
IC CLOCK PCIE GEN3/2 32QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 933976-SL28PCIE26ALC | 728-SL28PCIE26ALC | SL28PCIE26ALC | SL28PCIE26ALC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL28PCIE26ALC | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 32-QFN (5x5) | Tray | Surface Mount; Surface Mount | |
| Operating Temperature | 0.0 to 85 C (32 to 185 F) | 0.0 C (32 F) | 0.0 to 85 C (32 to 185 F) |