The SL28PCIE25ALIT is a clock generator designed for PCI Express Gen 2 and Gen 3 applications, operating at an optimized frequency of 100 MHz. It features low power push-pull type differential output buffers and includes an integrated voltage regulator along with resistors on differential clocks. The device provides four 100 MHz differential PCI-Express clocks with low jitter specifications of less than 50 pS. This clock generator supports a buffered reference clock of 25 MHz and utilizes EProClock® programmable technology, allowing for extensive configuration options through SMBus or hard coding. It includes features such as triangular spread spectrum for EMI reduction, differential skew control, and differential duty cycle control. The operating temperature range is industrial, from -40°C to 85°C, and it is housed in a 32-pin QFN package with a 3.3V power supply requirement. Engineers looking for a flexible and programmable clock solution for high-speed PCI Express applications may find the SL28PCIE25ALIT suitable for their projects.
Win Source Part Number: 1266702-SL28PCIE25AL
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: EProClock®
Package: Tape & Reel (TR)
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SL28PCIE25
IC CLOCK PCIE GEN3/2 32QFN Product overview: SL28PCIE25ALIT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL28PCIE25ALIT can be used for catalog matching and distributor lookup.
IC CLOCK PCIE GEN3/2 32QFN
IC CLOCK PCIE GEN3/2 32QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1266702-SL28PCIE25ALIT | 728-SL28PCIE25ALIT | SL28PCIE25ALIT | SL28PCIE25ALIT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; HCSL, LVCMOS | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | |
| Package Type | Surface Mount; 32-WFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount |