Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SL28PCIE16ALCT

Description
Win Source Part Number: 1266697-SL28PCIE16AL CT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: EProClock® Package: Tape & Reel (TR) Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL28PCIE16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1266697-SL28PCIE16AL CT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: EProClock® Package: Tape & Reel (TR) Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL28PCIE16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266697-SL28PCIE16ALCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266697-SL28PCIE16ALCT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266697-SL28PCIE16ALCT
Win Source Part Number: 1266697-SL28PCIE16AL CT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: EProClock® Package: Tape & Reel (TR) Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 3.135V ~ 3.465V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SL28PCIE16 Product Status: Obsolete

Win Source Part Number: 1266697-SL28PCIE16ALCT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: EProClock®
Package: Tape & Reel (TR)
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SL28PCIE16
Product Status: Obsolete

Buy Now Datasheet
Clock and Timing IC - 728-SL28PCIE16ALCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-SL28PCIE16ALCT
Clock and Timing IC 728-SL28PCIE16ALCT
Product overview: SL28PCIE16ALCT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL28PCIE16ALCT can be used for catalog matching and distributor lookup.

Product overview: SL28PCIE16ALCT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SL28PCIE16ALCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SL28PCIE16ALCT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SL28PCIE16ALCT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SL28PCIE16ALCT
IC CLOCK PCIE GEN2/3 DIFF 32QFN

IC CLOCK PCIE GEN2/3 DIFF 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1266697-SL28PCIE16ALCT 728-SL28PCIE16ALCT SL28PCIE16ALCT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface HCSL HCSL
Package Type Surface Mount; 32-WFQFN Exposed Pad Tape & Reel (TR) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data