The SL28PCIE14ALCT is a PCI-Express Gen 2 and Gen 3 compliant clock generator and fan-out buffer featuring EProClock® technology. It provides four low-power push-pull type differential output buffers and supports a 25MHz crystal input or clock input. The device includes integrated resistors on differential clocks and offers hardware selectable buffered input or crystal synthesizer modes. This clock generator allows for frequency and spread control through hardware selection, with a dedicated output enable pin for all clocks. It operates within an industrial temperature range of -40°C to 85°C and requires a 3.3V power supply. The device is packaged in a 32-pin QFN format and supports I²C communication with readback capabilities, enhancing flexibility in configuration. The EProClock® technology enables programmable clock settings, allowing for custom frequency sets and various spread profiles to minimize electromagnetic interference (EMI). This product is suitable for applications requiring precise clock generation and control in PCI-Express environments.
IC CLOCK PCIE GEN2/3 BUFF 32QFN Product overview: SL28PCIE14ALCT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28PCIE14ALCT can be used for catalog matching and distributor lookup.
PCI Express (PCIe) Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 32-QFN (5x5)
IC CLOCK PCIE GEN2/3 BUFF 32QFN
PCI Express (PCIe) Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 32-QFN (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-SL28PCIE14ALCT | SL28PCIE14ALCT-ND | SL28PCIE14ALCT | SL28PCIE14ALCT |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | Tape & Reel (TR) | Surface Mount; 32-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 32-WFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |