Skyworks Solutions, Inc. Clock/Timing - Clock/Timing - Application Specific - SL28EB745ALIT SL28EB745ALIT

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895319-SL28EB745ALIT Operating Temperature Range: -40°C ~ 85°C Features: Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 56-QFN (8x8) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895319-SL28EB745ALIT Operating Temperature Range: -40°C ~ 85°C Features: Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 56-QFN (8x8) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - SL28EB745ALIT
895319-SL28EB745ALIT
Clock/Timing - Clock/Timing - Application Specific - SL28EB745ALIT 895319-SL28EB745ALIT
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895319-SL28EB745ALIT Operating Temperature Range: -40°C ~ 85°C Features: Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 56-QFN (8x8) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895319-SL28EB745ALIT
Operating Temperature Range: -40°C ~ 85°C
Features: Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 56-QFN (8x8)
Package: Reel - TR
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now
Clock and Timing IC - 763-SL28EB745ALIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-SL28EB745ALIT
Clock and Timing IC 763-SL28EB745ALIT
IC CLOCK GENERATOR QGN Product overview: SL28EB745ALIT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28EB745ALIT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR QGN Product overview: SL28EB745ALIT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28EB745ALIT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Application Specific - SL28EB745ALIT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SL28EB745ALIT
Clock/Timing - Application Specific SL28EB745ALIT
IC CLOCK GENERATOR QGN

IC CLOCK GENERATOR QGN

Supplier's Site Datasheet
Application Specific Clock/Timing - SL28EB745ALIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
SL28EB745ALIT
Application Specific Clock/Timing SL28EB745ALIT
Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 56-QFN (8x8)

Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 56-QFN (8x8)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 895319-SL28EB745ALIT 763-SL28EB745ALIT SL28EB745ALIT SL28EB745ALIT
Product Name Clock/Timing - Clock/Timing - Application Specific - SL28EB745ALIT Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 56-QFN (8x8) 56-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 56-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data