IC CLK GEN INTEL CEDARVIEW 56QFN Product overview: SL28EB742ALI from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28EB742ALI can be used for catalog matching and distributor lookup.
Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 56-QFN (8x8)
IC CLK GEN INTEL CEDARVIEW 56QFN
Intel CPU Servers Clock/Frequency Generator IC 100MHz 1 Output 56-QFN (8x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-SL28EB742ALI | 336-2264-ND | SL28EB742ALI | SL28EB742ALI |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tray | Surface Mount; 56-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 56-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz |