The SL28EB717ALIT is an EProClock® generator designed for Intel Tunnel Creek and Top Cliff applications. It complies with the Intel CK505 clock specification and features low power push-pull type differential output buffers. The device includes integrated resistors on differential clocks and offers wireless-friendly 3-bits slew rate control on single-ended clocks. It supports selectable frequencies for differential CPU clocks, including 100MHz for SRC clocks, 75MHz for SATA clocks, 96MHz for DOT clocks, and 48MHz for USB clocks, with options for 12MHz or 48MHz outputs. The SL28EB717ALIT operates within an industrial temperature range of -40°C to 85°C and requires a 3.3V power supply. It is packaged in a 48-pin QFN format and supports Wake-On-LAN (WOL) functionality. The device utilizes I²C for configuration and includes features for maximum electromagnetic interference (EMI) reduction through a triangular spread spectrum profile. It is important to note that this part is not recommended for new designs.
Product overview: SL28EB717ALIT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28EB717ALIT can be used for catalog matching and distributor lookup.
Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 166.67MHz 1 Output 48-QFN (6x6)
IC CLK CK505 TNLCRK/TOPCLF 48QFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-SL28EB717ALIT | SL28EB717ALIT | SL28EB717ALIT |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | |
| Package Type | Tape & Reel (TR) | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 167 MHz | 167 MHz | 167 MHz |