Skyworks Solutions, Inc. Clock and Timing IC SL28EB717ALI

Description
IC CLK CK505 TNLCRK/TOPCLF 48QFN Product overview: SL28EB717ALI from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28EB717ALI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK CK505 TNLCRK/TOPCLF 48QFN Product overview: SL28EB717ALI from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28EB717ALI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-SL28EB717ALI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-SL28EB717ALI
Clock and Timing IC 763-SL28EB717ALI
IC CLK CK505 TNLCRK/TOPCLF 48QFN Product overview: SL28EB717ALI from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28EB717ALI can be used for catalog matching and distributor lookup.

IC CLK CK505 TNLCRK/TOPCLF 48QFN Product overview: SL28EB717ALI from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28EB717ALI can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Application Specific - SL28EB717ALI - 895318-SL28EB717ALI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - SL28EB717ALI
895318-SL28EB717ALI
Clock/Timing - Clock/Timing - Application Specific - SL28EB717ALI 895318-SL28EB717ALI
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895318-SL28EB717ALI Series: EProClock® Operating Temperature Range: -40°C ~ 85°C Features: Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 166.67MHz 1 Output 48-QFN (6x6) Package: Bulk Package: 48-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SL28EB717 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895318-SL28EB717ALI
Series: EProClock®
Operating Temperature Range: -40°C ~ 85°C
Features: Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 166.67MHz 1 Output 48-QFN (6x6)
Package: Bulk
Package: 48-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SL28EB717
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Application Specific - SL28EB717ALI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SL28EB717ALI
Clock/Timing - Application Specific SL28EB717ALI
IC CLK CK505 TNLCRK/TOPCLF 48QFN

IC CLK CK505 TNLCRK/TOPCLF 48QFN

Supplier's Site Datasheet
Application Specific Clock/Timing - SL28EB717ALI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
SL28EB717ALI
Application Specific Clock/Timing SL28EB717ALI
Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 166.67MHz 1 Output 48-QFN (6x6)

Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 166.67MHz 1 Output 48-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-SL28EB717ALI 895318-SL28EB717ALI SL28EB717ALI SL28EB717ALI
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - SL28EB717ALI Clock/Timing - Application Specific Application Specific Clock/Timing
Package Type 48-WFQFN Exposed Pad Surface Mount; 48-QFN (6x6) Surface Mount; Surface Mount Surface Mount; 48-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator Clock Generator Clock Generator
Frequency 167 MHz 167 MHz
Unlock Full Specs
to access all available technical data