IC CLOCK CK505 CALPELLA 32QFN Product overview: SL28774ELC from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SL28774ELC can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933974-SL28774ELC
Series: EProClock®
Operating Temperature Range: 0°C ~ 85°C
Features: Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 133MHz 1 Output 32-QFN (5x5)
Package: Bulk
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SL28774
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 73
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC CLOCK CK505 CALPELLA 32QFN
Intel CPU Servers Clock/Frequency Generator, Multiplexer IC 133MHz 1 Output 32-QFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-SL28774ELC | 933974-SL28774ELC | SL28774ELC | SL28774ELC |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - SL28774ELC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Package Type | 32-WFQFN Exposed Pad | Surface Mount; 32-QFN (5x5) | Surface Mount; Surface Mount | Surface Mount; 32-WFQFN Exposed Pad |
| Operating Temperature | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Frequency | 133 MHz | 133 MHz |